EN
  • EN
  • DE

C1178A.21.01

Part No C1178A.21.01
Manufacturer General Cable/Carol Brand
Catalog Cables, Wires Coaxial Cables (RF)
Description Coaxial Cable 20 AWG Str Tinned Cu 0.195 in. 1000 ft L PVC Jacket Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Impedance 50 Ω
Insulation Material Polyethylene
Length 304.8 m
Mount Cable
RoHS Compliant
Wire/Cable Gauge 20 AWG
Win Source Part Number 1124156-C1178A.21.01
Categories Cables, Wires Coaxial Cables (RF)
Manufacturer General Cable/Carol Brand
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1178A.21.01 CAD Model

Description

The C1178A.21.01 is a coaxial cable manufactured by General Cable/Carol Brand. It is designed for RF signal transmission and data communication applications.

Applications

  • Cable television (CATV)
  • Satellite television (SATV)
  • Closed-circuit television (CCTV)
  • Broadband internet access
  • RF signal transmission

Features

  • Solid bare copper conductor: Provides excellent signal conductivity.
  • Foam polyethylene dielectric: Offers low signal attenuation.
  • Duobond II outer conductor: Provides excellent shielding performance.
  • PVC jacket: Offers durability and weather resistance.
  • Swept tested to 3 GHz: Ensures performance over a wide frequency range.

Benefits

  • High Signal Quality: Minimizes signal loss and distortion.
  • Excellent Shielding: Prevents interference from external sources.
  • Durable Construction: Withstands harsh environmental conditions.
  • Wideband Performance: Supports a wide range of applications.
  • Reliable Transmission: Ensures consistent signal transmission.

Additional Details

The C1178A.21.01 has a characteristic impedance of 75 ohms. It is typically available in black. The cable’s construction includes a bonded aluminum foil shield and a tinned copper braid for enhanced shielding effectiveness. It meets industry standards for coaxial cable performance and safety.

You May Also Be Interested in

Amphenol
CBL ASSY SMA PLUG LMR 240 3.3' / Cable Assembly Coaxial SMA to SMA LMR 240 39.4" (1.0m) 3.3'
Need more? Email Us
Amphenol
HD-BNC STRAIGHT PLUG TO HD-BNC S / Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4794R 48.0" (1.2m) 4.0'
Need more? Email Us
Amphenol
CBL ASSY SMA PLUG-PLUG .085 8" / Cable Assembly Coaxial SMA to SMA Hand Formable .085 8.000" (203.20mm)
Need more? Email Us
Amphenol
CBL ASSY SMP JACK TFLEX-405 12" / Cable Assembly Coaxial SMP to SMP 0.085" Flexible Cable 12.00" (304.80mm)
Lowest to $140.5861
Molex, LLC
MCRF-to-MCRF, 1.32mm Cable Diameter, Length 110.00mm, 50 Ohms
Lowest to $2.1704
Amphenol
Cable Assembly Coaxial 0.3m SMA to Coaxial RCP-PL Crimp-Crimp Bag
Need more? Email Us
TE Connectivity
CABLE COAXIAL 27AWG 2500'
Need more? Email Us
Amphenol
CBL ASSY TNC PLUG RG58 4' / Cable Assembly Coaxial TNC to TNC RG-58 48.0" (1.2m) 4.0'
Need more? Email Us
Samtec Inc.
75 Ohm RF179 Cable Assembly
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess