EN
  • EN
  • DE
  • IT

TDA5140A

Part No TDA5140A
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Brushless DC motor drive circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266062-TDA5140A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA5140A CAD Model

Description

The NXP TDA5140A is a high-performance integrated circuit designed for controlling brushless DC motors. It is an ideal solution for a wide range of applications, from automotive to industrial and consumer electronics, where efficient and reliable motor control is necessary. The TDA5140A integrates multiple features to ensure smooth operation and protection for the motor and the system.

Key Features

  • Integrated Power Stages: The TDA5140A includes built-in power stages capable of driving the motor coils directly, which simplifies design and reduces external component count.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various application requirements and ensuring compatibility with different power systems.
  • Multiple Control Modes: The device supports both open-loop and closed-loop control, allowing for precise speed regulation and torque control.
  • Advanced Commutation Logic: The IC's advanced commutation logic ensures efficient motor operation, reducing energy consumption and heat generation.
  • Protection Features: It is equipped with several protection features, including overcurrent protection, thermal shutdown, and undervoltage lockout, which safeguard the IC and the motor from potential damage.

Applications

The TDA5140A's versatility makes it suitable for a broad array of applications. It is commonly used in computer peripherals such as cooling fans and disk drives, as well as in automotive applications including fuel pumps, HVAC blowers, and electric power steering systems. Additionally, its robustness and efficiency make it a preferred choice for industrial equipment and home appliances that require reliable motor control.

Technical Specifications

  • Supply Voltage: 4.5 V to 18 V
  • Output Current: Up to 1.5 A
  • Operating Temperature Range: -40°C to +150°C
  • Packaging: DIP20, SO20

With its integrated design, multiple control modes, and comprehensive protection features, the NXP TDA5140A is a compact, efficient, and reliable solution for brushless DC motor control.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess