EN
  • EN
  • DE
  • IT

BTA16-800B

Part No BTA16-800B
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description STANDARD TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155243-BTA16-800B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BTA16-800B CAD Model

Description

The BTA16-800B is a high-performance triac manufactured by STMicroelectronics, designed to control AC power in a variety of applications. This device is part of the triac family that can handle up to 16A (RMS) and can withstand voltages of up to 800V, making it suitable for medium to high power switching.

Key Features

  • Current Rating: The BTA16-800B can handle a continuous RMS on-state current of up to 16A, making it suitable for a wide range of applications, including motor control, heating, and lighting control.
  • Repetitive Peak Off-state Voltage (V<sub>DRM): With a maximum repetitive peak off-state voltage of 800V, this triac can be used in circuits with high voltage requirements, providing ample margin for surges and transients.
  • Gate Trigger Current (I<sub>GT): A low I<sub>GT value ensures that the triac can be easily triggered with a small control current, which is beneficial for low-power gate drive circuits.
  • Snubberless Technology: The BTA16-800B incorporates STMicroelectronics' snubberless technology, which helps to simplify circuit design by eliminating the need for external snubber circuits in most applications.
  • High Commutation Performance: This triac is capable of handling high commutation speeds, which is essential for applications that require frequent switching.
  • Package: Available in a standard TO-220AB package, the BTA16-800B is easy to mount and provides excellent thermal performance.

Applications

The versatility of the BTA16-800B allows it to be used in a broad range of AC power control applications. It is commonly found in home appliances, office machines, and industrial automation systems. Its robustness and reliability also make it an excellent choice for motor drives, heating regulation systems, and lighting dimmer circuits.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the BTA16-800B is no exception. It is designed to meet the stringent requirements of the industry, ensuring long-term reliability and performance in the most demanding environments.

You May Also Be Interested in

Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5542 $52.6490
220+ $0.4548 $100.0560
345+ $0.4406 $152.0070
470+ $0.4263 $200.3610
610+ $0.4121 $251.3810
815+ $0.3695 $301.1425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess