Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Cellular, Navigation
Protocol BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS
Frequency 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz
Data Rate 85.6kbps
Sensitivity -167dBm
Serial Interfaces ADC, GPIO, PCM, UART
Antenna Type Antenna Not Included
Voltage - Supply 3.3V ~ 4.6V
Current - Receiving 1.2mA
Mounting SMD (SMT)
Temperature Range - Operating -35°C ~ 75°C
Package / Case Module
Base Product Number MC60
MSL Level 3 (168 Hours)
ECCN 5A992C 22
HTSUS 8517.62.0090
Other Names 2958-MC60ECA-04-BLECT,2958-MC60ECA-04-BLEDKR,2958-MC60ECA-04-BLETR
Standard Package 250
Win Source Part Number 975810-MC60ECA-04-BLE
Ultra Librarian 3D Model Ultra Librarian MC60ECA-04-BLE CAD Model

Description

The MC60ECA-04-BLE is an RF transceiver module from Quectel.

  • Applications: Cellular and Navigation
  • Data Rate: 85.6kbps
  • Frequencies: 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, and 1.9GHz
  • Interfaces: ADC, GPIO, PCM, and UART serial
  • Sensitivity: -167dBm
  • Receiving Current: 1.2mA
  • Operating Temperature: -35°C to 75°C
  • Voltage Supply: 3.3V to 4.6V
  • Packaging: Tape and Reel
  • Standard Package: 250

You May Also Be Interested in

Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for XB3-24Z8UM-J
Silicon Labs
ZGM230S Z-WAVE SIP, SECURE VAULT / General ISM < 1GHz Z-Wave® Transceiver Module 868MHz, 915MHz Antenna Not Included Surface Mount
Lowest to $219.6970
ECAD model for ZGM230SA27HGN2R
STMicroelectronics
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for SPBT2532C2.AT
Samsung
RX TXRX MOD BLE CASTELLATION SMD / Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SIP-005AYS001
STMicroelectronics
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $26.5220
ECAD model for SPBTLE-1S
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for WT32-A-AI3
STMicroelectronics
RX TXRX MOD U.FL SURFACE MOUNT / Transceiver Module 868MHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for SPSGRFC-868
Panasonic
RF TXRX MOD BLUETOOTH CHIP ANT
Need more? Email Us
ECAD model for ENW-89847A1KF
Microchip Technology
802.15.4/ZigBee SOC 2483.5MHz 250Kbps 43-Pin T/R / RF TXRX MODULE 802.15.4 CHIP ANT
Lowest to $26.0776
ECAD model for ATZB-24-A2R

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention