EN
  • EN
  • DE

PTN3360CBS

Part No PTN3360CBS
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 354428-PTN3360CBS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTN3360CBS CAD Model

Description

The PTN3360CBS is a high-performance HDMI to LVDS bridge device from NXP Semiconductors designed to meet the needs of modern multimedia applications. This advanced chip enables seamless interfacing between HDMI-enabled video sources and LVDS display panels, making it an ideal solution for a wide range of products such as laptops, all-in-one PCs, monitors, and industrial displays.

Key Features

  • HDMI 1.4 Compliant: The PTN3360CBS is fully compliant with HDMI 1.4 specifications, ensuring compatibility with the latest HDMI sources and features such as 3D video.
  • Integrated LVDS Transmitter: The device includes an integrated Low Voltage Differential Signaling (LVDS) transmitter that supports dual-channel operation, capable of driving high-resolution display panels.
  • On-Chip Color Depth Conversion: It can perform color depth conversion from 24-bit (RGB 8-8-8) to 18-bit (RGB 6-6-6), enabling flexibility in display panel selection.
  • Advanced ESD Protection: The PTN3360CBS features built-in Electrostatic Discharge (ESD) protection circuits to safeguard against voltage spikes, enhancing the reliability and longevity of the end product.
  • Programmable LVDS Output Swing: The output swing of the LVDS interface can be programmed via I2C or pin strapping, allowing for fine-tuning to match specific display panel requirements.

Applications

The PTN3360CBS's versatility makes it suitable for a variety of applications. Its ability to connect HDMI sources to LVDS displays without the need for external components or complex firmware makes it a go-to choice for developers and manufacturers. The chip is also a great fit for portable devices, where space and power efficiency are critical considerations.

Technical Specifications

At the heart of the PTN3360CBS lies a robust set of technical specifications designed to deliver high-quality video performance. It supports pixel clocks up to 150 MHz, enabling resolutions up to Full HD (1920x1080) at 60 Hz. Additionally, the device is offered in a compact HVQFN56 package, with a footprint of just 7x7 mm, making it suitable for space-constrained applications.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess