EN
  • EN
  • DE

ZGM230SA27HGN2R

Part No ZGM230SA27HGN2R
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description ZGM230S Z-WAVE SIP, SECURE VAULT  /  General ISM < 1GHz Z-Wave® Transceiver Module 868MHz, 915MHz Antenna Not Included Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Silicon Labs
Package Tape & Reel
RF Family/Standard General ISM < 1GHz
Protocol Z-Wave®
Modulation FSK, GFSK, O-QPSK
Frequency 868MHz, 915MHz
Data Rate 100Kbps
Power - Output 14dBm
Sensitivity -110.9dBm
Serial Interfaces ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART
Antenna Type Antenna Not Included
Memory Size 512kB Flash, 64kB RAM
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 4.8mA ~ 5.1mA
Current - Transmitting 10.7mA ~ 30mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Other Names 336-ZGM230SA27HGN2RTR,336-ZGM230SA27HGN2RCT,336-ZGM230SA27HGN2RDKR
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1235679-ZGM230SA27HGN2R
Ultra Librarian 3D Model Ultra Librarian ZGM230SA27HGN2R CAD Model

Description

The ZGM230SA27HGN2R is an RF transceiver module and modem that operates with a frequency of 868MHz and 915MHz. It has a data rate of 100Kbps and a power output of 14dBm.

  • Sensitivity: -110.9dBm
  • Current Receiving: 4.8mA~5.1mA
  • Current Transmitting: 10.7mA~30mA
  • Voltage Supply: 1.8V~3.6V
  • Package: Tape and Reel
  • Standard Package: 2,500
  • Application: RF/IF and RFID
  • Manufacturer: Silicon Labs

You May Also Be Interested in

Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $23.4587
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0912 $66.5472
13+ $9.1005 $118.3065
20+ $8.8161 $176.3220
28+ $8.5317 $238.8876
36+ $8.2473 $296.9028
47+ $7.3941 $347.5227
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess