EN
  • EN
  • DE

FGPF4633RDTU

Part No FGPF4633RDTU
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 330V 30.5W TO220F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Max) 330 V
Vce(on) (Max) @ Vge, Ic 1.8V @ 15V, 70A
Power - Max 30.5 W
Input Type Standard
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220F
Base Product Number FGPF4
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 130505-FGPF4633RDTU
Ultra Librarian 3D Model Ultra Librarian FGPF4633RDTU CAD Model

Description

ON Semiconductor FGPF4633RDTU IGBT

The ON Semiconductor FGPF4633RDTU is a state-of-the-art insulated gate bipolar transistor (IGBT) that provides a perfect blend of performance, efficiency, and reliability for a wide range of power applications. This IGBT is designed to handle significant power levels while maintaining low conduction and switching losses, making it an ideal choice for high-efficiency power conversion in both consumer and industrial electronics.

Featuring a robust and durable construction, the FGPF4633RDTU is equipped with a maximum collector-emitter voltage (Vce) of 330V and a continuous collector current (Ic) of 30A at 25°C. Its high current handling capability ensures that it can manage heavy loads without performance degradation. Additionally, with a low collector-emitter saturation voltage (Vce(sat)) of typically 1.8V, this IGBT ensures reduced power dissipation and improved thermal management, which is crucial for maintaining the longevity and reliability of electronic systems.

The FGPF4633RDTU incorporates advanced field stop technology, which enhances its switching performance. This technology minimizes tail current during turn-off, leading to faster switching speeds and reduced switching losses. The device also features a positive temperature coefficient, which simplifies the design of parallel IGBT configurations by naturally balancing the current distribution among multiple IGBTs without complex control circuitry.

With a maximum operating junction temperature of 150°C, the FGPF4633RDTU can withstand harsh operating conditions, making it suitable for applications ranging from motor drives and inverters to power supplies and induction heating systems. Its TO-220F package is designed for easy mounting and compatibility with standard heatsinks, facilitating efficient thermal management and simplifying the design process for engineers.

In summary, the ON Semiconductor FGPF4633RDTU IGBT is a high-performance component that offers an excellent solution for designers looking to optimize their power systems for both performance and energy efficiency. Its robust characteristics and advanced technology ensure it meets the stringent demands of modern power electronics.

You May Also Be Interested in

Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,830 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess