Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
Modulation 2FSK, ASK, GFSK, GMSK, MSK, OOK
Frequency 868MHz
Data Rate 500kbps
Power - Output 11.6dBm
Sensitivity -118dBm
Serial Interfaces SPI
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part SPIRIT1
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 10mA
Current - Transmitting 22mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SPSGRF
Other Names 497-17203
Standard Package 144
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235672-SPSGRFC-868
Ultra Librarian 3D Model Ultra Librarian SPSGRFC-868 CAD Model

Description

The SPSGRFC-868 is a cutting-edge RF communication module designed by STMicroelectronics, a leader in semiconductor solutions. This powerful module operates within the 868 MHz ISM band, making it an ideal choice for a wide range of wireless applications in the European region, where this frequency band is allocated for industrial, scientific, and medical (ISM) uses without the need for a license.

Key Features

  • Frequency Band: The SPSGRFC-868 module is specifically designed for the 868 MHz ISM band, providing robust and efficient wireless communication.
  • Modulation Schemes: It supports advanced modulation schemes like GFSK, FSK, and OOK, offering flexibility in designing communication protocols tailored to specific applications.
  • Low Power Consumption: The module is optimized for low power consumption, making it suitable for battery-operated devices and applications where power efficiency is crucial.
  • Integrated Antenna: With an integrated antenna, the SPSGRFC-868 simplifies the design process by reducing the need for external antenna components, thus saving space and cost.
  • Compact Design: The module's compact form factor allows it to be easily integrated into a variety of devices without significantly impacting the overall size of the product.

Applications

The SPSGRFC-868 from STMicroelectronics is versatile and can be used in numerous applications, including:

  • Home and Building Automation
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Smart Metering
  • IoT (Internet of Things) Devices

Technical Specifications

The technical specifications of the SPSGRFC-868 ensure it meets the requirements for a range of applications:

  • Supply Voltage Range: 1.8V to 3.6V
  • Output Power: Up to +10 dBm
  • Sensitivity: Down to -117 dBm at 0.3 kbps
  • Operating Temperature Range: -40°C to +85°C

In conclusion, the SPSGRFC-868 module from STMicroelectronics is a highly capable and versatile RF solution that offers a balance of performance, power efficiency, and ease of integration, making it an excellent choice for developers and manufacturers looking to incorporate reliable wireless communication into their products.

You May Also Be Interested in

U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
ECAD model for NEO-F10N-00B
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $19.9399
ECAD model for LC86GAAMD
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $4.7864
ECAD model for ESP32-C6-WROOM-1-N4
Hangzhou Zhongke Microelectronics Co., Ltd.
2.5m UART -148dBm 2.7V~3.6V SMD,10.1x9.7mm RF Receivers RoHS
Lowest to $3.5573
ECAD model for ATGM336H-5N71
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $13.6908
ECAD model for BGM210PA22JIA2
Microchip Technology
RF TXRX MOD WIFI TH SMD
Need more? Email Us
ECAD model for ATWINC1500-MR210PB1952-T
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $22.4073
ECAD model for ATWINC1500-MR210PB1976
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $38.4091
ECAD model for WFM200S022XNA3
STMicroelectronics
LO POW WIFI 6 BLUETOOTH LE COMBO
Lowest to $19.9937
ECAD model for ST67W611M1A6BTR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention