EN
  • EN
  • DE

ATZB-24-A2R

Part No ATZB-24-A2R
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description 802.15.4/ZigBee SOC 2483.5MHz 250Kbps 43-Pin T/R / RF TXRX MODULE 802.15.4 CHIP ANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 3dBm
Sensitivity -101dBm
Serial Interfaces I2C, JTAG, SPI, UART, USART
Antenna Type Integrated, Chip
Memory Size 128kB Flash, 4kB EEPROM, 8kB RAM
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 21.8mA
Current - Transmitting 20.8mA
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 70°C
Dimension PCB Module
Win Source Part Number 1020629-ATZB-24-A2R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Building Automation, Industrial, Security, Wireless, Maintenance & Repair, Alternative Energy
Family Name ATZB-24-A2R
Introduction Date June 26, 2009
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATZB-24-A2R CAD Model

Description

The ATZB-24-A2R is a compact and low-power radio frequency transceiver module from Microchip Technology, designed for wireless applications within the 2.4 GHz ISM band. This versatile module is based on the innovative ATmega256RFR2 SoC, which combines the industry-leading AVR microcontroller and a high-performance RF transceiver in one single chip, making it an ideal solution for a wide range of wireless communication needs.

Key Features:

  • Integrated Design: The ATZB-24-A2R is a fully integrated solution that includes an onboard chip antenna, simplifying the design process and reducing time to market for developers.
  • High Performance: With a data rate of up to 2 Mbps, the module offers high throughput, which is essential for applications requiring fast data transmission.
  • Low Power Consumption: The module is optimized for power-sensitive applications, featuring multiple power-saving modes that significantly extend battery life.
  • Easy to Use: It comes with support for the ZigBee PRO and ZigBee RF4CE networking stacks, making it easier for designers to implement complex network protocols without extensive RF expertise.
  • Robust Security: The ATZB-24-A2R provides hardware-based AES-128 encryption, ensuring secure data communication and protecting against unauthorized access.

Applications:

The module's versatility makes it suitable for a wide array of applications, including but not limited to:

  • Home Automation
  • Industrial Control Systems
  • Wireless Sensor Networks
  • Smart Lighting Systems
  • Remote Control Applications

With its ease of integration, low power consumption, and robust security features, the Microchip Technology ATZB-24-A2R RF Transceiver Module is an excellent choice for developers looking to create efficient and secure wireless solutions for the Internet of Things (IoT) and beyond.

You May Also Be Interested in

Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
NimbeLink, LLC
EMBEDDED CELLULAR MODEM / Cellular 4G LTE CAT-4 (AT&T/Verzion) Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Through Hole
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $15.6492
Silicon Labs
RF TXRX MODULE WIFI ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
Need more? Email Us
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
Sierra Wireless
RF TXRX MODULE CELL CAST SMD IOT / Cellular 4G LTE CAT-1, Beidou, EDGE, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA+, UMTS Transceiver Module 900MHz, 1.8GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
WIZnet
RF TXRX MODULE WIFI TRACE ANT TH / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Through Hole
Need more? Email Us
STMicroelectronics
RF TXRX MODULE BT PCB TRC SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
Lowest to $14.5973
Seeed Technology Co., Ltd
MT7628N-A WIFI MODULE, 128MB RAM / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess