Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
RF Family/Standard Navigation
Protocol GPS
Frequency 1.575GHz
Data Rate 115.2kbps
Sensitivity -165dBm
Serial Interfaces UART
Antenna Type Integrated, Ceramic Patch
Voltage - Supply 3V ~ 4.3V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 12-SMD Module
Base Product Number L80
MSL Level 3 (168 Hours)
ECCN 7A994
HTSUS 8526.91.0020
Other Names 2958-L80RE-M37CT,2958-L80RE-M37TR,2958-L80RE-M37DKR
Standard Package 250
Win Source Part Number 1068540-L80RE-M37
Ultra Librarian 3D Model Ultra Librarian L80RE-M37 CAD Model

Description

The L80RE-M37 RF transceiver module from Quectel is used for GPS navigation and has a frequency of 1.575GHz. The device has a data rate of 115.2kbps and an integrated, ceramic patch antenna type.

  • Application: GPS Navigation
  • Frequency: 1.575GHz
  • Data Rate: 115.2kbps
  • Antenna Type: Integrated, ceramic patch
  • Sensitivity: -165dBm
  • Voltage Supply: 3V to 4.3V
  • Temperature Range: -40°C to 85°C
  • ECCN: 7A994
  • Package: 12-SMD module

You May Also Be Interested in

Silicon Labs
BLUETOOTH 5.0 MODULE / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $208.7122
ECAD model for BGM13P32F512GE-V2
Texas Instruments
SIMPLELINK BLUETOOTH LOW ENERG / SimpleLink Bluetooth low energy Wireless MCU Module
Lowest to $23.5507
ECAD model for CC2650MODAMOHT
U-blox
GLOBAL LTE CAT 1 DATA-ONLY MOD / Cellular GSM, LTE, WCDMA Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.6GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for LARA-R6001D-00B
Digi International
RF TXRX MOD ISM<1GHZ WIRE ANT TH / General ISM < 1GHz Transceiver Module 900MHz Integrated, Wire Antenna Through Hole
Need more? Email Us
ECAD model for XBP9B-DMWT-002
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $130.7662
ECAD model for WFM200S022XNA2
Simcom
NB2+CATM+GNSS
Need more? Email Us
ECAD model for SIM7090G
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $374.4000
ECAD model for WT32I-A-AI61
Digi International
RF TXRX MOD 802.15.4 RP-SMA TH / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole
Need more? Email Us
ECAD model for XB3-24Z8ST
Digi International
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 528MHz Surface Mount
Need more? Email Us
ECAD model for CC-MX-JN7A-Z1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0910 $56.7280
18+ $5.8182 $104.7276
27+ $5.6364 $152.1828
37+ $5.4546 $201.8202
48+ $5.2728 $253.0944
64+ $4.7273 $302.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention