EN
  • EN
  • DE

XBP9B-DMWT-002

Part No XBP9B-DMWT-002
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MOD ISM<1GHZ WIRE ANT TH / General ISM < 1GHz Transceiver Module 900MHz Integrated, Wire Antenna Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Digi
Series XBee-Pro® 900HP
Package Bulk
RF Family/Standard General ISM < 1GHz
Modulation FHSS
Frequency 900MHz
Data Rate 200kbps
Power - Output 24dBm
Sensitivity -110dBm
Serial Interfaces SPI, UART
Antenna Type Integrated, Wire Antenna
Utilized IC / Part ADF7023
Voltage - Supply 2.4V ~ 3.6V
Current - Receiving 44mA
Current - Transmitting 229mA
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number XBP9B
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1339992-XBP9B-DMWT-002
Ultra Librarian 3D Model Ultra Librarian XBP9B-DMWT-002 CAD Model

Description

The XBee-Pro 900HP is a RF transceiver module from Digi International.

  • Frequency: 900MHz
  • Data Rate: 200kbps
  • Package Type: Bulk
  • Standard Package: 25
  • Power - Output: 24dBm
  • Sensitivity: -110dBm
  • Current - Receiving: 44mA
  • Current - Transmitting: 229mA
  • Voltage - Supply: 2.4V ~ 3.6V
  • Mounting Type: Through Hole
  • Package / Case: Module
  • Operating Temperature: -40°C ~ 85°C
  • ECCN: 5A992C

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
Linear IC
Lowest to $10.1866
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $173.1344

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess