Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Qualtek
Style Male Pins (Blades) to Female Sockets (Slots)
1st Connector IEC 320-C14
2nd Connector IEC 320-C13
Number of Conductors 3
Cord Type H05VV-F, SJT
Wire Gauge 17 AWG
Shielding Unshielded
Length 3.28' (1.00m)
Approval Marks CB, CEBEC, CSA, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV, UL, VDE
Approved Countries Australia, Austria, Belgium, Canada, Denmark, Finland, Germany, Italy, Netherlands, New Zealand, Norway, Sweden, United States
Color Black
Voltage Rating 250V
Current Rating 10A
Operating Temperature Range 60°C
Win Source Part Number 759956-319002-T01
Popularity Medium
Supply and Demand Status Limited
Family Name 319002
Introduction Date March 21, 2005
Country of Origin Taiwan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 319002-T01 CAD Model

Description

The 759956-319002-T01 is a cable assembly product manufactured by Qualtek.

  • Style: Male pins (blades) to female sockets (slots)
  • Connectors: IEC 320-C14, IEC 320-C13
  • Approvals: Australia, Austria, Belgium, Canada, Denmark, Finland, Germany, Italy, Netherlands, New Zealand, Norway, Sweden, United States
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microsemi Corporation
EUROPEANPOWERCORD
Need more? Email Us
ECAD model for -OPT101
Assmann WSW Components
CRD 18AWG NEMA5-15P - C13 16.4'
Need more? Email Us
ECAD model for A-PC2302-050028-1
Microsemi Corporation
DOMESTIC(US)POWERCORD
Need more? Email Us
ECAD model for -OPT103
Tripp Lite
CABLE IEC TO AC CONVERTER / Cable Assembly AC Power 0.3m C14 to C13 3 to 3 POS M-F 18AWG
Need more? Email Us
ECAD model for P004-001
Tripp Lite
CORD 14AWG NEMA5-15P - IEC320 8'
Need more? Email Us
ECAD model for P019-008
Hammond Manufacturing
CRD 12AWG NEMA5-20P - CBL 15.50'
Lowest to $82.0284
ECAD model for 1584C15S20
Hammond Manufacturing
CORD 12AWG NEMA5-20P - CBL 6.50'
Need more? Email Us
ECAD model for 1584C6S20
Hammond Manufacturing
CORD 14AWG NEMA5-15P - CBL 6.50'
Need more? Email Us
ECAD model for 1584C6
Molex, LLC
26W48BLK W/25 10-3SO 27W48BLK
Need more? Email Us
ECAD model for 1301430313

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention