EN
  • EN
  • DE

1584C6S20

Part No 1584C6S20
Manufacturer Hammond Manufacturing
Catalog Power, Line Cables and Extension Cords
Description CORD 12AWG NEMA5-20P - CBL 6.50'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Male Pins (Blades) to Leads
1st Connector NEMA 5-20P
2nd Connector Cable
Number of Conductors 3
Cord Type SJT
Wire Gauge 12 AWG
Length 6.50' (1.98m)
Color Black
Voltage Rating 125VAC
Current Rating (Amps) 20A
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1539962-1584C6S20
Ultra Librarian 3D Model Ultra Librarian 1584C6S20 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
CORD NEMA L5-15P TO L5-15R 3'
Need more? Email Us
Hammond Manufacturing
CRD 12AWG NEMA5-20P - CBL 15.50'
Need more? Email Us
Molex, LLC
CORD 16AWG NEMA5-15P - 5-15R 50'
Need more? Email Us
Molex, LLC
CRD 12AWG NEMA5-20P - 5-20R 100'
Need more? Email Us
Molex, LLC
CORD NEMA L5-20P-NEMA L5-20R 3'
Need more? Email Us
Molex, LLC
CORD NEMA 5-15P TO 5-15R 3' YLW
Need more? Email Us
Schurter Inc.
CORD 14AWG 5-15P TO C19 9.84'
Need more? Email Us
Molex, LLC
24W47 W50FT 16-3-SO 25W47
Need more? Email Us
Hammond Manufacturing
CRD 14AWG NEMA5-15P - CBL 15.50'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess