EN
  • EN
  • DE

1584C15S20

Part No 1584C15S20
Manufacturer Hammond Manufacturing
Catalog Power, Line Cables and Extension Cords
Description CRD 12AWG NEMA5-20P - CBL 15.50'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Male Pins (Blades) to Leads
1st Connector NEMA 5-20P
2nd Connector Cable
Number of Conductors 3
Cord Type SJT
Wire Gauge 12 AWG
Length 15.50' (4.72m)
Color Black
Voltage Rating 125VAC
Current Rating (Amps) 20A
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1539943-1584C15S20
Ultra Librarian 3D Model Ultra Librarian 1584C15S20 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
CRD 12AWG NEMA5-20P - 5-20R 100'
Need more? Email Us
Molex, LLC
CORD NEMA L5-20P-NEMA L5-20R 3'
Need more? Email Us
Molex, LLC
24W47 W50FT 16-3-SO 25W47
Need more? Email Us
Molex, LLC
14W49 50FT 14-3-SO 15W49
Need more? Email Us
Molex, LLC
CORD NEMA L5-15P-NEMA L5-15R 3'
Need more? Email Us
Schurter Inc.
CORD GB2099 TO IEC 320-C13 6.56'
Need more? Email Us
Hammond Manufacturing
CORD 14AWG NEMA5-15P - CBL 6.50'
Need more? Email Us
Schurter Inc.
CORD 14AWG 5-15P TO C19 9.84'
Need more? Email Us
Molex, LLC
CORD NEMA L5-20P-NEMA L5-20R 3'
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess