EN
  • EN
  • DE

1584C6

Part No 1584C6
Manufacturer Hammond Manufacturing
Catalog Power, Line Cables and Extension Cords
Description CORD 14AWG NEMA5-15P - CBL 6.50'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Male Pins (Blades) to Leads
1st Connector NEMA 5-15P
2nd Connector Cable
Number of Conductors 3
Cord Type SJT
Wire Gauge 14 AWG
Length 6.50' (1.98m)
Color Black
Voltage Rating 125VAC
Current Rating (Amps) 15A
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1606863-1584C6
Ultra Librarian 3D Model Ultra Librarian 1584C6 CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
CABLE CONVERTER 2' / Cable Assembly AC Power 0.6m C14 to NEMA 5-15R 3 to 3 POS M-F 18AWG
Lowest to $7.6884
Hammond Manufacturing
CORD 12AWG NEMA5-20P - CBL 6.50'
Need more? Email Us
Qualtek
Need more? Email Us
Schurter Inc.
CORD IEC 320-C19 TO CBL 19.69'
Need more? Email Us
Qualtek
CORD 18AWG 5-15P - 320-C13 6.56'
Need more? Email Us
Phoenix Contact
CORD 10/20AWG GB/T TO CBL 16.4'
Need more? Email Us
Hammond Manufacturing
CRD 14AWG NEMA5-15P - CBL 15.50'
Need more? Email Us
Microsemi Corporation
DOMESTIC(US)POWERCORD
Need more? Email Us
Schurter Inc.
CORD 16AWG 5-15P TO C13 9.84'
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess