EN
  • EN
  • DE

-OPT101

Part No -OPT101
Manufacturer Microsemi Corporation
Catalog Power, Line Cables and Extension Cords
Description EUROPEANPOWERCORD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian -OPT101 CAD Model

You May Also Be Interested in

Tripp Lite
CABLE IEC TO AC CONVERTER / Cable Assembly AC Power 0.3m C14 to C13 3 to 3 POS M-F 18AWG
Lowest to $5.4260
Schurter Inc.
CORD 16AWG 5-15P TO C13 9.84'
Need more? Email Us
Qualtek
CORD 18AWG 5-15P - 320-C13 6.56'
Need more? Email Us
Schurter Inc.
CORD 16AWG 5-15P TO C13 9.84'
Need more? Email Us
Microsemi Corporation
EUROPEANPOWERCORD
Need more? Email Us
Hammond Manufacturing
CRD 14AWG NEMA5-15P - CBL 15.50'
Need more? Email Us
Tripp Lite
CABLE CONVERTER 2' / Cable Assembly AC Power 0.6m C14 to NEMA 5-15R 3 to 3 POS M-F 18AWG
Lowest to $7.6884
Assmann WSW Components
CORD 14AWG NEMA5-15P - CBL 9.84'
Need more? Email Us
Hammond Manufacturing
CORD 14AWG NEMA5-15P - CBL 6.50'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess