Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Quality Semiconductor
Package Bulk
Product Status Obsolete
Type Buffer/Driver
Number of Circuits 1
Output 3-State
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 20-QSOP
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 286277-QS5805TQ
Ultra Librarian 3D Model Ultra Librarian QS5805TQ CAD Model

Description

The QS5805TQ is a single circuit clock buffer/driver integrated circuit (IC) designed for clock/timing applications.

  • Voltage Supply Range: 4.5V to 5.5V
  • Mounting: surface mountable
  • Package: 20-QSOP
  • Temperature Range: -40°C to 85°C
  • Output: 3-state output
  • Status: obsolete product
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Pericom
LVCMOS to LVPECL Driver
Lowest to $2.9249
ECAD model for PI6C41204AL
Renesas Electronics America
IC Clock Buffer 1: 5 20SOIC
Lowest to $2.8032
ECAD model for IDT49FCT805ASOGI8
IDT, Integrated Device Technology Inc
Lowest to $14.6242
ECAD model for ICS8535AGI-21LFT
Microchip Technology
Low Voltage 1.2V/1.8V CML 1:2 Fanout Buffer, 3.2Gbps, 3.2GHz | IC CLK BUFFER 1:2 3.2GHZ 16MLF
Lowest to $29.9676
ECAD model for SY54011RMG
Renesas Electronics America
IC Clk Buf 2: 10 2.5GHZ 32PTQFP
Lowest to $12.4799
ECAD model for ICS853S111BYILFT
IDT, Integrated Device Technology Inc
Lowest to $21.0211
ECAD model for ICS8521AYI-03LNT
ON Semiconductor
IC CLK BUFFER 1:4 140MHZ 8DFN / Clock Fanout Buffer (Distribution) IC 1:4 140 MHz 8-VFDFN Exposed Pad
Lowest to $7.0376
ECAD model for NB3N2304NZMNR4G
Texas Instruments
DUAL BANK 4-CHANNEL OUTPUT 1.8-V / Clock Clock Buffer IC 1:4 2 GHz 28-VFQFN Exposed Pad
Lowest to $14.6617
ECAD model for LMK1D2104RHDR
Micrel
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER
Need more? Email Us
ECAD model for SY100EP11UZGTR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention