EN
  • EN
  • DE

LMK1D2104RHDR

Part No LMK1D2104RHDR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description DUAL BANK 4-CHANNEL OUTPUT 1.8-V  /  Clock Clock Buffer IC 1:4 2 GHz 28-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel
Type Clock Buffer
Number of Circuits 2
Input CML, HCSL, LVCMOS, LVDS, LVPECL
Output LVDS
Frequency - Max 2 GHz
Voltage - Supply 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LMK1D2104RHDRDKR,296-LMK1D2104RHDRTR,296-LMK1D2104RHDRCT
Standard Package 3,000
Win Source Part Number 1165583-LMK1D2104RHDR
Ultra Librarian 3D Model Ultra Librarian LMK1D2104RHDR CAD Model

Description

The LMK1D2104RHDR is a cutting-edge clock buffer from Texas Instruments, renowned for its precision and versatility in a multitude of applications. This advanced component is designed to deliver high-performance clock distribution and signal conditioning with minimal signal degradation, ensuring reliable operation for critical systems.

Key Features

  • Low Skew: The device provides exceptionally low skew outputs, which is crucial for maintaining the timing integrity of high-speed digital systems.
  • Multiple Outputs: It features four low-skew, low-jitter clock outputs, enabling it to drive multiple loads while maintaining signal fidelity.
  • Wide Frequency Range: The LMK1D2104RHDR supports a broad frequency range, accommodating various clocking requirements for different applications.
  • Supply Voltage: It operates on a supply voltage ranging from 2.5V to 3.3V, providing flexibility in different system power schemes.
  • Temperature Range: The device is designed to perform reliably over an extended temperature range, making it suitable for industrial and automotive applications.
  • Small Package: Housed in a compact, surface-mount package, the LMK1D2104RHDR is ideal for space-constrained applications.

Applications

The versatility of the LMK1D2104RHDR makes it an ideal choice for a wide range of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Data acquisition systems
  • Telecommunications
  • Test and measurement equipment
  • High-performance computing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The LMK1D2104RHDR is no exception, and it is manufactured to provide consistent performance and reliability. With Texas Instruments' reputation for excellence, customers can trust the LMK1D2104RHDR to be a dependable component in their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6892 $53.8244
16+ $6.3091 $100.9456
25+ $6.1119 $152.7975
34+ $5.9148 $201.1032
44+ $5.7176 $251.5744
59+ $5.1261 $302.4399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,001 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess