EN
  • EN
  • DE

RTR6285A-0-137CSP

Part No RTR6285A-0-137CSP
Manufacturer Qualcomm
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case BGA
Manufacturer QUALCOMM
Win Source Part Number 716039-RTR6285A-0-137CSP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTR6285A-0-137CSP CAD Model

Description

The RTR6285A-0-137CSP is a transceiver IC from Qualcomm, designed for cellular communication applications. This transceiver supports multiple frequency bands and air interfaces, providing a comprehensive solution for wireless communication devices. It integrates various functionalities to enable efficient and reliable wireless connectivity.

Applications

  • Mobile phones: Used in smartphones and feature phones for cellular communication, supporting voice, data, and multimedia services.
  • Tablets: Integrated into tablets for cellular connectivity, enabling users to access the internet and communicate wirelessly.
  • IoT devices: Employed in Internet of Things (IoT) devices for wireless communication, facilitating data collection and remote control.
  • Automotive telematics: Used in automotive telematics systems for vehicle tracking, remote diagnostics, and emergency assistance.
  • Wireless modems: Integrated into wireless modems for providing cellular connectivity to laptops and other devices.

Features

  • Multi-band support: Supports multiple frequency bands for global cellular communication.
  • Multi-mode operation: Operates in multiple air interfaces, including GSM, UMTS, and LTE.
  • Integrated RF front-end: Includes an integrated RF front-end for efficient signal transmission and reception.
  • Low power consumption: Designed for low power consumption, extending battery life in mobile devices.
  • Compact size: Comes in a small CSP (Chip Scale Package) for space-saving design.

Benefits

  • Global connectivity: Provides global cellular connectivity with support for multiple frequency bands and air interfaces.
  • High performance: Delivers high performance for reliable wireless communication.
  • Extended battery life: Low power consumption extends battery life in mobile devices.
  • Reduced system cost: Integrated functionalities reduce the need for external components and lower overall system cost.
  • Simplified design: Compact size and integrated features simplify the design of wireless communication devices.

The RTR6285A-0-137CSP transceiver IC from Qualcomm is a comprehensive solution for cellular communication applications. Its multi-band support, multi-mode operation, and integrated RF front-end provide reliable and efficient wireless connectivity. With its low power consumption and compact size, this transceiver is well-suited for mobile phones, tablets, IoT devices, and other wireless communication devices.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Analog Devices Inc.
Lowest to $18.2138
RF Micro Devices
Lowest to $2.8390
Vishay
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess