Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer QUALCOMM
Win Source Part Number 755783-QCA6164A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QCA6164A CAD Model

Description

The Qualcomm QCA6164A is a highly integrated single-chip solution for Wi-Fi and Bluetooth connectivity. It supports IEEE 802.11 a/b/g/n/ac Wi-Fi standards and Bluetooth 4.1 + HS, enabling seamless wireless communication in various devices.

Applications:

  • Smartphones: Provides Wi-Fi and Bluetooth connectivity for mobile devices.
  • Tablets: Enables wireless communication in tablet computers.
  • Laptops: Offers Wi-Fi and Bluetooth functionality for portable computers.
  • Wearable Devices: Supports wireless connectivity in smartwatches and fitness trackers.
  • IoT Devices: Facilitates wireless communication in a wide range of Internet of Things devices.

Features:

  • IEEE 802.11 a/b/g/n/ac: Supports a wide range of Wi-Fi standards for compatibility and performance.
  • Bluetooth 4.1 + HS: Enables Bluetooth connectivity for pairing with other devices.
  • Single-Chip Solution: Integrates Wi-Fi and Bluetooth functionality into a single chip, reducing board space and cost.
  • Low Power Consumption: Designed for power efficiency, extending battery life in mobile devices.
  • Advanced Security Features: Supports WEP, WPA, and WPA2 security protocols for secure wireless communication.

Benefits:

  • Enhanced Connectivity: Provides reliable and high-speed Wi-Fi and Bluetooth connectivity.
  • Reduced Board Space: Single-chip integration minimizes the footprint on the circuit board.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Improved Performance: Supports advanced Wi-Fi and Bluetooth features for optimal performance.
  • Simplified Integration: Easy to integrate into various device designs.

Additional Details:

The QCA6164A operates in the 2.4 GHz and 5 GHz frequency bands for Wi-Fi and 2.4 GHz for Bluetooth. It supports data rates up to 433 Mbps for Wi-Fi and 3 Mbps for Bluetooth. The chip also includes advanced power management features to minimize power consumption during idle and active modes. The QCA6164A integrates all necessary components, including RF transceivers, baseband processors, and media access controllers (MACs), into a single package. It's designed for optimal performance in mobile and embedded systems.

You May Also Be Interested in

Power Integrations
Energy-Efficient, Off-Line Switcher With Line Compensated Overload Power | IC OFF-LINE SWITCH PWM 8SO
Lowest to $0.5583
ECAD model for TNY286DG
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ10B5
ON Semiconductor
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Need more? Email Us
ECAD model for SURS8115T3G
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1013
EIC discrete Semiconductors
AUTOMOTIVE SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Need more? Email Us
ECAD model for TPSMC8.2A
Stanson Technology
STN6303 is the dual N-Channel enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Lowest to $0.1243
ECAD model for STN6303
Texas Instruments
OCTAL DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE OUTPUT VOLTAGE AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24SOIC
Lowest to $1.4887
ECAD model for SN74LVCC4245ADW
Torex Semiconductor Ltd
PWM Controllde, PWM/PFM Switchable Step-Down DC/DC Converers
Lowest to $0.3153
ECAD model for XC6365D105MR
Toshiba Semiconductor and Storage
QUAD 2-INPUT NOR GATE
Need more? Email Us
ECAD model for TC74HCT02AF

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention