EN
  • EN
  • DE

IPQ-8074-0-772FCBGA-MT-01-0

Part No IPQ-8074-0-772FCBGA-MT-01-0
Manufacturer Qualcomm
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065324-IPQ-8074-0-772FCBGA-MT-01-0
Categories OEM Parts(F-I)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPQ-8074-0-772FCBGA-MT-01-0 CAD Model

Description

The Qualcomm IPQ-8074-0-772FCBGA-MT-01-0 is a high-performance Wi-Fi 6 (802.11ax) network processor designed for demanding networking applications. This System-on-Chip (SoC) integrates advanced features for optimal wireless performance and efficient data processing, making it suitable for premium routers, access points, and other networking infrastructure.

Applications:

  • High-end Wi-Fi 6 Routers: Ideal for home and enterprise routers requiring high throughput and low latency.
  • Wireless Access Points: Used in access points to provide reliable and fast wireless connectivity in offices, public spaces, and homes.
  • Mesh Wi-Fi Systems: Employed in mesh network nodes to extend Wi-Fi coverage and improve network performance.
  • Network Gateways: Suitable for residential and commercial network gateways that require advanced routing and security features.

Features:

  • Wi-Fi 6 (802.11ax) Support: Compliant with the latest Wi-Fi standard, offering improved speed, efficiency, and capacity.
  • Multi-User MIMO (MU-MIMO): Enables simultaneous data transmission to multiple devices, enhancing network performance.
  • Orthogonal Frequency Division Multiple Access (OFDMA): Improves network efficiency by dividing channels into smaller resource units, reducing latency.
  • 1024-QAM: Supports higher data rates with advanced modulation techniques.
  • Integrated CPU: Features a powerful quad-core ARM processor for handling network tasks and applications.
  • Hardware Acceleration: Includes hardware accelerators for packet processing, encryption, and other network functions, optimizing performance and reducing CPU load.
  • Advanced Security Features: Incorporates security features such as WPA3 encryption to protect the network from unauthorized access.
  • Flexible Connectivity Options: Supports various interfaces, including Ethernet, USB, and PCIe, for versatile connectivity.

Benefits:

  • Increased Network Capacity: Wi-Fi 6 technology allows for more devices to be connected simultaneously without performance degradation.
  • Improved Speed and Throughput: Higher data rates enable faster downloads, smoother streaming, and more responsive online gaming.
  • Reduced Latency: OFDMA and other Wi-Fi 6 features minimize latency, providing a better user experience for real-time applications.
  • Enhanced Security: WPA3 encryption and other security features protect the network from cyber threats.
  • Efficient Power Consumption: Optimized power management features extend battery life in mobile devices and reduce energy consumption in networking equipment.
  • Reliable Connectivity: MU-MIMO and other advanced technologies ensure stable and reliable wireless connections.

Additional Details:

The IPQ-8074 incorporates a 772FCBGA package. This advanced package technology contributes to the overall performance and thermal efficiency of the processor. It's designed to operate within a specific temperature range, and proper thermal management is crucial for maintaining optimal performance and reliability. The SoC is also designed to be highly integrated, reducing the need for external components and simplifying the design process for manufacturers.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess