EN
  • EN
  • DE

CSR8811A12-ICXR-H

Part No CSR8811A12-ICXR-H
Manufacturer Qualcomm
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025234-CSR8811A12-ICXR-H
Categories OEM Parts(C-E)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR8811A12-ICXR-H CAD Model

Description

The CSR8811A12-ICXR-H is a Bluetooth audio SoC (System on Chip) from Qualcomm (formerly Cambridge Silicon Radio - CSR), designed for various Bluetooth audio applications, including wireless speakers, headphones, and automotive infotainment systems. This SoC integrates a Bluetooth radio, audio processing capabilities, and a microcontroller, offering a complete solution for wireless audio connectivity and control. It supports advanced audio codecs and features low power consumption, making it suitable for portable and battery-powered devices.

Applications:

  • Wireless Speakers: Enables Bluetooth connectivity and high-quality audio streaming in wireless speakers.
  • Bluetooth Headphones: Provides the core functionality for wireless audio playback and hands-free calling in headphones.
  • Automotive Infotainment: Integrated into in-car Bluetooth systems for audio streaming, hands-free calling, and voice control.
  • Home Audio Systems: Used in soundbars and other home audio systems for wireless audio connectivity.
  • Wearable Devices: Supports Bluetooth audio connectivity in smartwatches and other wearable devices.

Features:

  • Bluetooth v4.2 (and later) Compliance: Supports Bluetooth v4.2 and later specifications, including Bluetooth Low Energy (BLE).
  • Integrated Audio Codecs: Includes built-in audio codecs, such as SBC, AAC, aptX, and aptX HD, for high-quality audio streaming.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Hands-Free Profile (HFP) Support: Enables hands-free calling functionality with noise reduction and echo cancellation.
  • Advanced Audio Processing: Offers features such as equalization, volume control, dynamic range compression, and 3D audio effects.
  • Integrated Microcontroller: Includes a built-in microcontroller for application processing and control.
  • Peripheral Interfaces: Supports various interfaces, such as UART, I2C, SPI, and USB, for communication with other components.

Benefits:

  • High-Quality Audio Streaming: Delivers excellent audio performance with support for advanced audio codecs like aptX HD.
  • Low Power Operation: Minimizes power consumption, maximizing battery life in portable devices.
  • Hands-Free Communication: Enables clear and reliable voice communication with noise reduction and echo cancellation.
  • Versatile Functionality: Provides a comprehensive solution for Bluetooth audio connectivity and control.
  • Easy Integration: Simplifies system design with its integrated features and standard interfaces.

Additional Details:

The CSR8811A12-ICXR-H typically operates on a 3.3V power supply. It includes integrated antenna support for Bluetooth communication. The integrated microcontroller allows for customization and control of various audio processing functions. Refer to the Qualcomm documentation for the CSR8811A12-ICXR-H for detailed electrical characteristics, pinout diagrams, software development resources, and information on supported Bluetooth profiles, including A2DP (Advanced Audio Distribution Profile) and AVRCP (Audio/Video Remote Control Profile).

You May Also Be Interested in

Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess