Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Qualcomm
Series B8612
Package Tape & Reel
Product Status Obsolete
Type Duplexer
Frequency Bands (Low / High) 704MHz ~ 716MHz / 734MHz ~ 746MHz
Low Band Attenuation (min / max dB) 50.00dB / 62.00dB
High Band Attenuation (min / max dB) 45.00dB / 55.00dB
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 863060-B39741B8612P810
Ultra Librarian 3D Model Ultra Librarian B39741B8612P810 CAD Model

Description

The 863060-B39741B8612P810 is a duplexer RF multiplexer from Qualcomm.

  • Category: RF and Wireless - RF Multiplexers
  • Series: B8612
  • Packaging: Tape & Reel
  • Standard Package: 5,000 pcs
  • Frequency Bands (Low / High): 704MHz ~ 716MHz and 734MHz ~ 746MHz
  • Low Band Attenuation: 50.00dB to 62.00dB
  • High Band Attenuation: 45.00dB to 55.00dB
  • Mounting Type: Surface Mount
  • Package/Case: 8-SMD, No Lead
  • ECCN: EAR99
  • REACH Status: Unaffected
  • Product Status: Obsolete

You May Also Be Interested in

Taiyo Yuden
Please read this notice before using the TAIYO YUDEN products
Lowest to $0.3661
ECAD model for D5NL782M0P1JZ
TDK Corporation
MULTILAYER TPX FOR GPS/LTE/5G
Lowest to $0.1443
ECAD model for TPX255000MT-7066A1
Taiyo Yuden
Please read this notice before using the TAIYO YUDEN products
Lowest to $11.4536
ECAD model for FAR-D6NH-1G9600-M1Z9
Taiyo Yuden
Please read this notice before using the TAIYO YUDEN products
Need more? Email Us
ECAD model for FAR-D5NE-881M50-P1A9
Taiyo Yuden
Please read this notice before using the TAIYO YUDEN products
Lowest to $1.1450
ECAD model for FAR-D5PF-881M50-M3E9
Pulse
DIPLEXER SMD 2.4G/5G
Lowest to $0.0955
ECAD model for DPX2012LL76R2455A
Qualcomm
SAW DUPLEXER SMD
Lowest to $0.1519
ECAD model for B39202B1262L210
Taiyo Yuden
Please read this notice before using the TAIYO YUDEN products
Lowest to $0.5959
ECAD model for FAR-D5NF-942M50-P1GWQ
TDK Corporation
MULTILAYER DIPLEXER FOR LTE
Lowest to $0.2691
ECAD model for DPX255925DT-5045F3

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention