EN
  • EN
  • DE

FAR-D6NH-1G9600-M1Z9

Part No FAR-D6NH-1G9600-M1Z9
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description Please read this notice before using the TAIYO YUDEN products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 1173492-FAR-D6NH-1G9600-M1Z9
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAR-D6NH-1G9600-M1Z9 CAD Model

Description

The FAR-D6NH-1G9600-M1Z9 is a SAW (Surface Acoustic Wave) filter manufactured by Taiyo Yuden. This filter is designed for use in wireless communication systems, providing precise filtering of signals at specific frequencies to improve performance and reduce interference.

Applications:

  • Wireless Communication Systems: Used in various wireless devices for signal filtering.
  • Mobile Phones: Employed in mobile phones for RF signal processing.
  • Wireless LAN (WLAN): Integrated into WLAN devices such as routers and access points for filtering signals.
  • Bluetooth Devices: Used in Bluetooth modules for bandpass filtering.
  • GPS Receivers: Employed in GPS devices for filtering GPS signals.

Features:

  • SAW Filter Technology: Provides high-precision filtering.
  • Compact Size: Enables integration into small devices.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides effective rejection of unwanted signals.
  • Stable Performance: Offers consistent performance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits:

  • Improved Signal Quality: Enhances the clarity and strength of desired signals.
  • Reduced Interference: Minimizes unwanted signals, improving system performance.
  • Reliable Performance: Provides consistent operation in various environmental conditions.
  • Compact Design: Enables integration into space-constrained applications.

Additional Details:

The FAR-D6NH-1G9600-M1Z9 is specifically designed to operate at a particular frequency range (around 1.96 GHz), making it ideal for applications requiring precise filtering at this frequency. It is typically used in RF front-end modules to improve the sensitivity and selectivity of wireless receivers. The filter is available in a small surface-mount package, allowing for easy integration into various wireless systems. The FAR-D6NH-1G9600-M1Z9 SAW filter is a crucial component for maintaining the performance and reliability of wireless communication devices.

You May Also Be Interested in

Walsin Technology Corporation
RF DIPLEXER 1.575/2.45GHZ 1008
Lowest to $0.2667
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $10.0855
TDK Corporation
Thin-film Diplexer | RF DIPLEXER 2.45GHZ/5.45GHZ 0402
Lowest to $0.8166
TDK Corporation
MULTILAYER TRIPLEXER FOR 1447 -
Lowest to $0.0793
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805 / Multilayer Triplexer
Lowest to $0.0752
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.1154
Broadcom Limited
RF DUPLEXER 2.535/2.655GHZ 8QFN
Lowest to $1.4553
AVX Corp/Kyocera Corp
RF DUPLEXER 827MHZ/872MHZ 8SMD
Need more? Email Us
Taiyo Yuden
RF DIPLEXER 829MHZ/4.692GHZ 0805
Lowest to $0.7853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess