The FAR-D5NF-942M50-P1GWQ is a surface mount band pass filter manufactured by Taiyo Yuden. It is designed to selectively pass signals within a specific frequency range (around 942.5 MHz) while attenuating signals outside of that range. This makes it suitable for use in wireless communication systems to reduce interference and improve signal quality.
Applications
- Cellular communication systems (e.g., GSM, CDMA)
- Wireless data networks (e.g., Wi-Fi, Bluetooth)
- GPS receivers
- ISM band applications
- RF front-end modules
Features
- Center Frequency: Approximately 942.5 MHz
- Surface Mount Device (SMD)
- Low Insertion Loss
- High Attenuation
- Compact Size
Benefits
- Improves signal quality by filtering out unwanted noise and interference
- Easy to integrate into PCB designs due to its surface mount package
- Minimizes signal attenuation within the passband
- Provides effective rejection of out-of-band signals
- Saves board space due to its small size
Technical Specifications
The FAR-D5NF-942M50-P1GWQ has a center frequency of approximately 942.5 MHz with a specified bandwidth. It features low insertion loss within the passband to minimize signal attenuation and high attenuation outside the passband to effectively reject unwanted signals. The surface mount package facilitates easy integration into PCB designs. The operating temperature range typically spans from -40°C to +85°C. Specific details on the insertion loss, attenuation, and bandwidth can be found on the manufacturer's datasheet.
The FAR-D5NF-942M50-P1GWQ is a reliable and efficient band pass filter ideal for wireless communication applications where signal filtering is crucial.