The B39321R993H110 is a SAW (Surface Acoustic Wave) filter manufactured by Qualcomm. It is designed for use in wireless communication systems, specifically for filtering unwanted signals and noise in the 3.2 GHz band. SAW filters are known for their sharp selectivity, low insertion loss, and compact size, making them ideal for modern wireless devices.
Applications:
- Wireless communication systems (e.g., Wi-Fi, Bluetooth)
- RF front-end modules
- Mobile phones
- Base stations
- Satellite communication systems
Features:
- SAW (Surface Acoustic Wave) technology for precise filtering.
- Low insertion loss for minimal signal attenuation.
- High attenuation of unwanted signals.
- Compact size for space-saving designs.
- Surface mount technology (SMT) for automated assembly.
Benefits:
- Improved signal quality: Filters out unwanted signals and noise, resulting in cleaner and more reliable communication.
- Increased system performance: Low insertion loss minimizes signal attenuation, maximizing signal strength and range.
- Compact design: Small size allows for integration into space-constrained devices.
- Easy assembly: Surface mount technology simplifies the assembly process and reduces manufacturing costs.
- Reliable operation: SAW technology ensures stable and dependable performance over a wide range of operating conditions.
Additional Details:
The B39321R993H110 is designed for operation around the 3.2 GHz frequency band. The specific insertion loss, attenuation, and bandwidth characteristics depend on the detailed filter design. The component is typically packaged in a small surface-mount package. Consult the product datasheet for detailed specifications, including impedance, ripple, and temperature stability. Qualcomm is a leading provider of wireless communication technologies and components.