EN
  • EN
  • DE

PESD24VS4UD

Part No PESD24VS4UD
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description QUADRUPLE ESD PROTECTION DIODE A / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Nexperia USA Inc.
Series *
Package Bulk
Product Status Active
Base Product Number PESD24
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 654304-PESD24VS4UD
Ultra Librarian 3D Model Ultra Librarian PESD24VS4UD CAD Model

Description

The PESD24VS4UD is a bidirectional Electrostatic Discharge (ESD) protection diode manufactured by Nexperia. It's designed to protect sensitive electronic components from ESD strikes. It features fast response time, low clamping voltage, and low capacitance, making it suitable for protecting high-speed data lines and interfaces.

Applications

  • USB Interfaces: Protection for USB ports against ESD.
  • HDMI Interfaces: Protection for HDMI ports against ESD.
  • Ethernet Ports: Protection for Ethernet ports against ESD.
  • Mobile Phones: Protection for sensitive components in mobile phones.
  • Tablets: Protection for sensitive components in tablets.

Features

  • Bidirectional ESD Protection: Protects against both positive and negative ESD strikes.
  • Low Clamping Voltage: Limits the voltage seen by the protected component during an ESD event.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Fast Response Time: Quickly responds to ESD strikes, providing effective protection.
  • Small Package Size: Available in compact SMD packages, saving board space.

Benefits

  • Enhanced ESD Protection: Provides robust protection against electrostatic discharge events.
  • Improved System Reliability: Prevents damage to sensitive components, increasing system reliability.
  • Minimal Signal Degradation: Low capacitance ensures minimal impact on signal integrity in high-speed data lines.
  • Compact Design: Small package size allows for easy integration into space-constrained designs.
  • Compliance with Industry Standards: Meets industry standards for ESD protection.

Additional Details

The PESD24VS4UD typically features a reverse working voltage of 24V and a clamping voltage of approximately 31V at a specified transmission line pulse (TLP) current. Its dynamic resistance is low, ensuring effective clamping during an ESD event. It is commonly available in a DFN1006D-2 or similar ultra-small surface-mount package. It is often used in portable devices, communication equipment, and consumer electronics. The operating temperature range is typically -55°C to +125°C. The device is RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1002 $50.1000
1,220+ $0.0822 $100.2840
1,885+ $0.0796 $150.0460
2,595+ $0.0771 $200.0745
3,360+ $0.0745 $250.3200
4,495+ $0.0668 $300.2660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess