EN
  • EN
  • DE

SN74HCS157QPWRQ1

Part No SN74HCS157QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16TSSOP / Multiplexer 4 x 2:1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HCS
Package Tape & Reel
Product Status Active
Type Multiplexer
Independent Circuits 4
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HCS157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354493-SN74HCS157QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS157QPWRQ1 CAD Model

Description

SN74HCS157QPWRQ1: High-Performance Multiplexer from Texas Instruments

The SN74HCS157QPWRQ1 is a state-of-the-art quad 2-line to 1-line data selector/multiplexer designed by Texas Instruments, specifically engineered to meet the rigorous demands of automotive and industrial applications. This high-performance integrated circuit is part of TI's robust product line that offers exceptional reliability and functionality.

Constructed with advanced silicon-gate CMOS technology, the SN74HCS157QPWRQ1 offers a significant advantage in terms of power consumption and noise immunity. It operates over a broad voltage range from 2 V to 6 V, making it versatile for various system voltages and ensuring compatibility with a wide range of other logic products.

This multiplexer features four individual 2-line to 1-line selection circuits, each with its own input select and output enable pin. The device allows the transmission of data from two different input sources to a single output line, making it an excellent choice for data routing applications. The SN74HCS157QPWRQ1's design ensures minimal propagation delay, enhancing the performance of high-speed data processing systems.

The SN74HCS157QPWRQ1 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, marked with the PWR suffix, which is ideal for space-constrained environments. The package is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Key features of the SN74HCS157QPWRQ1 include:

  • Wide Operating Voltage Range: 2 V to 6 V
  • Low Power Consumption: ICC is 20 μA Max
  • Low Noise: VOLP (Output Ground Bounce) <0.8 V at VCC = 4.5 V, TA = 25°C
  • High On-Off Output Voltage Ratio
  • High Degree of Latch-Up Resistance
  • Automotive Grade Product: AEC-Q100 Qualified

With its robust design and high-level performance features, the SN74HCS157QPWRQ1 is an ideal choice for critical signal routing applications in automotive infotainment systems, advanced driver assistance systems (ADAS), and other high-reliability industrial and consumer electronics. Texas Instruments provides comprehensive technical support and documentation, ensuring that integrating the SN74HCS157QPWRQ1 into your design is as seamless as possible.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8058 $52.3770
155+ $0.6612 $102.4860
235+ $0.6405 $150.5175
325+ $0.6198 $201.4350
420+ $0.5992 $251.6640
560+ $0.5372 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess