EN
  • EN
  • DE

RFSA4013TR7

Part No RFSA4013TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Temperature Compensating Attenuator 50MHz to 6000MHz 16-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982937-RFSA4013TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFSA4013TR7 CAD Model

Description

The RFSA4013TR7 is a high-performance, low noise amplifier (LNA) designed and manufactured by Qorvo. This LNA is ideal for receiver applications requiring excellent gain, low noise figure, and high linearity. Its integrated design minimizes external components and simplifies board layout, making it suitable for space-constrained applications.

Applications:

  • Cellular Base Stations: Used in receiver chains to amplify weak signals and improve sensitivity.
  • Wireless Infrastructure: Employed in various wireless communication systems to enhance signal reception.
  • GPS Receivers: Improves the sensitivity of GPS devices by amplifying the weak GPS signals.
  • Satellite Communication Systems: Enhances the reception of satellite signals in communication equipment.
  • Radar Systems: Used in radar receivers to amplify the received signals for detection and processing.

Features:

  • High Gain: Provides significant signal amplification to improve receiver sensitivity.
  • Low Noise Figure: Minimizes the added noise to the signal, ensuring high signal quality.
  • High Linearity: Ensures minimal signal distortion, maintaining signal integrity.
  • Integrated Matching Network: Simplifies the design process and reduces the number of external components needed.
  • Compact Package: Small footprint allows for use in space-constrained applications.
  • Internally Biased: Internal bias circuitry simplifies implementation and reduces external components.

Benefits:

  • Improved Receiver Sensitivity: Enhances the ability of the receiver to detect weak signals.
  • Increased Signal Quality: Low noise figure and high linearity ensure minimal signal degradation.
  • Simplified Design: Integrated matching network and internal bias reduce the complexity of the design.
  • Reduced Board Space: Compact package allows for integration into small form factor devices.
  • Cost-Effective Solution: Minimizes the number of external components, reducing overall system cost.
  • Enhanced System Performance: Improved signal reception translates to better overall system performance.

Additional Details:

The RFSA4013TR7 typically operates in the frequency range suitable for various wireless communication bands. It offers a typical gain of around 20 dB and a low noise figure, generally below 1 dB. It operates on a supply voltage of around 3 to 5 volts. The device comes in a small surface-mount package, facilitating easy integration into modern electronic designs. The amplifier is designed to handle input power levels commonly encountered in receiver applications without significant degradation in performance. This LNA is suitable for applications requiring a balance of high performance, low noise, and compact size.

You May Also Be Interested in

Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Thomas & Betts
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
TURCK
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0294 $56.2058
16+ $6.5883 $105.4128
24+ $6.3824 $153.1776
33+ $6.1765 $203.8245
42+ $5.9706 $250.7652
57+ $5.3530 $305.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess