EN
  • EN
  • DE

LTL431APTLT1G

Part No LTL431APTLT1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Max Output Current 100 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Output Type Adjustable
Output Voltage 36 V
RoHS Compliant
Win Source Part Number 999288-LTL431APTLT1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTL431APTLT1G CAD Model

Description

The LTL431APTLT1G is a precision adjustable shunt regulator manufactured by Leshan Radio. It is a three-terminal adjustable shunt regulator offering excellent temperature stability and a sharp turn-on characteristic, making it ideal for a wide range of applications requiring precise voltage regulation.

Applications:

  • Power Supplies: Used as a voltage reference in linear and switching power supplies.
  • Voltage Monitoring: Employed for over-voltage and under-voltage detection in electronic circuits.
  • Error Amplifiers: Integrated into error amplifier circuits for feedback control systems.
  • Adjustable Voltage Regulators: Used in adjustable voltage regulators for precise voltage control.
  • Current Regulators: Integrated into current regulator circuits for constant current applications.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted via external resistors.
  • Low Temperature Coefficient: Provides stable performance over a wide temperature range.
  • Low Output Noise: Offers low output noise for sensitive applications.
  • High Accuracy: Provides precise voltage regulation.
  • Sink Current Capability: Can sink a wide range of currents.
  • Internal Reference Voltage: Contains an internal precision voltage reference.

Benefits:

  • Precise Voltage Regulation: Provides accurate and stable voltage regulation.
  • Flexible Design: Adjustable output voltage allows for flexible circuit design.
  • Stable Performance: Maintains stable performance over temperature variations.
  • Reduced Noise: Low output noise minimizes interference in sensitive circuits.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation needs.

The LTL431APTLT1G operates by sinking current from the supply voltage to maintain a stable output voltage. The output voltage is determined by the ratio of two external resistors connected to the reference input. This allows for precise adjustment of the output voltage to meet specific application requirements. Its robust design and reliable performance make it a popular choice for various voltage regulation applications in electronics. The device is typically used with decoupling capacitors to minimize noise and ensure stable operation.

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
ON Semiconductor
Lowest to $0.1379
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
KIWI
Lowest to $0.0839
Samsung
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,490+ $0.0336 $50.0640
3,625+ $0.0276 $100.0500
5,620+ $0.0267 $150.0540
7,755+ $0.0258 $200.0790
10,000+ $0.0250 $250.0000
13,395+ $0.0224 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,400 pieces
MOQ: 1490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess