EN
  • EN
  • DE

STM706RDS6F

Part No STM706RDS6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name STM706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935500-STM706RDS6F
Ultra Librarian 3D Model Ultra Librarian STM706RDS6F CAD Model

Description

Product Overview: STM706RDS6F

The STM706RDS6F is a robust and reliable microprocessor supervisor designed by STMicroelectronics, a leader in semiconductor solutions. This device is engineered to provide effective system monitoring and protection in a variety of applications, ensuring optimal performance and stability.

Key Features

  • Precision Monitoring: The STM706RDS6F offers precise monitoring of the microprocessor (µP) system, including monitoring the power supply, to ensure that all system parameters remain within operational limits.
  • Power-On Reset: It features a power-on reset generator that automatically initializes the microprocessor upon powering up, ensuring a clean start for the system.
  • Low Voltage Detection: The device includes low voltage detection circuitry that triggers a reset when the supply voltage drops below a predetermined threshold, protecting the system from low voltage conditions.
  • Watchdog Timer: A built-in watchdog timer serves to reset the microprocessor in the event of software anomalies or malfunctions, enhancing system reliability.
  • Manual Reset: A manual reset input allows for an external signal to reset the system, providing an additional layer of control.

Applications

The STM706RDS6F is versatile and can be applied in numerous fields such as:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Automotive systems
  • Telecommunication equipment

Technical Specifications

The STM706RDS6F is packaged in a space-saving 8-pin SOIC package and operates over a wide temperature range. It requires minimal external components, simplifying design and reducing overall system cost. The device's key technical specifications include:

  • Operating Voltage Range: 3.0V to 5.5V
  • Supply Current: 30µA (typical)
  • Reset Active Threshold: Adjustable via external components
  • Watchdog Timer Interval: Adjustable with external components
  • Package: SOIC-8

With its robust feature set and STMicroelectronics' commitment to quality, the STM706RDS6F is an ideal choice for system designers looking for a reliable microprocessor supervisory solution.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess