EN
  • EN
  • DE

AH104F2650S1-T

Part No AH104F2650S1-T
Manufacturer Taiyo Yuden
Catalog RF Antennas
Description RF ANT 2.6GHZ CHIP SOLDER SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 7 Weeks
Features 2.6GHz WiMax™ Chip RF Antenna 2.49GHz ~ 2.69GHz 1.1dBi Solder Surface Mount
Manufacturer Taiyo Yuden
Package Reel - TR
Mounting Surface Mount
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8529.10.9100
Other Part Number 587-2246-2, AH104F2650S1T, PG AH 104F2650S1-T, 587-2246-6, AH104F2650S1-T-ND, 587-2246-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911254-AH104F2650S1-T
Ultra Librarian 3D Model Ultra Librarian AH104F2650S1-T CAD Model

Description

The Taiyo Yuden 911254-AH104F2650S1-T is a 2.6GHz WiMax™ Chip RF Antenna with a frequency range of 2.49GHz ~ 2.69GHz and a 1.1dBi solder surface mount.

  • Packaging: Reel - TR packaging
  • Mounting: Surface mount
  • Category: RF/IF and RFID
  • ECCN: EAR99
  • Supply and demand status: Balance
  • Quantity per package: 2000
  • MSL level: 1 (Unlimited)
  • Estimated production lead time: 7 weeks
  • HTSUS: 8529.10.9100
  • Other part numbers: 587-2246-2, AH104F2650S1T, PG AH 104F2650S1-T, 587-2246-6, AH104F2650S1-T-ND, and 587-2246-1

You May Also Be Interested in

Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
Pulse
ANT 5G FR1 WIFI 6E/7 GNSS MIMO
Need more? Email Us
Pulse
BLACK GPS DIRECT MOUNT, 1575.4 M
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 30-35 MHZ
Need more? Email Us
Molex, LLC
105262-0001 Molex Antennas ISM 868/915 MHz ANTENNA 100MM datasheet, inventory, & pricing.
Lowest to $4.9478
Pulse
ANT SP HELSH 1-4W 156M SMA F T
Need more? Email Us
Molex, LLC
RF ANT 1.561/1.575GHZ CER PATCH
Lowest to $21.7353

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess