EN
  • EN
  • DE

UFS08C2.8L04

Part No UFS08C2.8L04
Manufacturer Pulse
Catalog Circuit Protection Accessories
Description Electrostatic Discharged Protection Devices, 2.8V, 5uA, SOIC-08, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001869-UFS08C2.8L04
Categories Circuit Protection Accessories
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UFS08C2.8L04 CAD Model

Description

The UFS08C2.8L04 is a common mode choke manufactured by Pulse Electronics. This choke is designed to suppress common mode noise in a variety of applications, improving signal integrity and reducing electromagnetic interference (EMI).

Applications:

  • USB Interfaces
  • IEEE 1394 (FireWire) Interfaces
  • LVDS Circuits
  • Ethernet Lines
  • Signal and Data Lines

Features:

  • High Common Mode Impedance
  • Low Differential Mode Impedance
  • Compact Size
  • Surface Mount Package
  • RoHS Compliant

Benefits:

  • Effective suppression of common mode noise, improving signal quality.
  • Minimal impact on differential signals due to low differential mode impedance.
  • Space-saving design due to its compact size.
  • Easy integration into circuit boards with its surface mount package.
  • Environmentally friendly as it is RoHS compliant.

Specifications:

The UFS08C2.8L04 common mode choke features high common mode impedance over a broad frequency range, effectively suppressing common mode noise. It maintains a low differential mode impedance to minimize signal distortion. It comes in a small surface mount package. The choke is designed for applications requiring EMI suppression. The exact impedance characteristics and other electrical specifications will vary based on frequency. The small form factor allows the choke to be placed close to the connector, maximizing noise reduction effectiveness.

You May Also Be Interested in

Weidmuller
LOCK OFF/ON DEVICE
Lowest to $1.6817
Littelfuse Inc.
DIODE MINI 1.5A 400V
Need more? Email Us
Schurter Inc.
COVER CIRCUIT BRKR 2POLE
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER KNOB GRAY 3AG
Lowest to $1.0115
Littelfuse Inc.
CAP FOR 5X20MM FUSES FLUSH MOUNT
Lowest to $0.7581
Schneider Electric
INTERCONNECT BLOCK BETWEEN MANUA
Need more? Email Us
Littelfuse Inc.
CAP FOR 5X20MM FUSE SLOTTED
Lowest to $4.8524
Littelfuse Inc.
INSULATION NUT W/ LOCKING HOOK
Need more? Email Us
Schurter Inc.
COVER REFLOW W/CLAMP PCB 5X20MM
Lowest to $8.0076

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6000 $51.0000
205+ $0.4924 $100.9420
315+ $0.4770 $150.2550
435+ $0.4616 $200.7960
565+ $0.4462 $252.1030
750+ $0.4000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess