EN
  • EN
  • DE

03450101HX020

Part No 03450101HX020
Manufacturer Littelfuse Inc.
Catalog Circuit Protection Accessories
Description FUSE HOLDER KNOB GRAY 3AG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Circuit Protection Accessories
Mfr Littelfuse Inc.
Series 345
Package Bulk
Product Status Active
Accessory Type Knob - Gray
For Use With/Related Products Fuseholder; 345
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
California Prop 65 Warning Information
Win Source Part Number 904467-03450101HX020
Ultra Librarian 3D Model Ultra Librarian 03450101HX020 CAD Model

Description

The Littelfuse 03450101HX020 is a 1A, 250V, fast-acting ceramic tube fuse designed for circuit protection. It is commonly used to protect sensitive electronic components from overcurrent conditions. The fuse is constructed with a ceramic body, providing excellent insulation and arc quenching capabilities.

Applications:

  • Power Supplies: Protects power supplies from overcurrent and short-circuit conditions.
  • Electronic Equipment: Used in various electronic devices to safeguard against damage from excessive current.
  • Lighting Circuits: Protects lighting circuits from surges and faults.
  • Industrial Equipment: Provides circuit protection in industrial control systems and machinery.

Features:

  • 1A Current Rating: Designed to interrupt currents exceeding 1 ampere.
  • 250V Voltage Rating: Suitable for use in circuits with voltages up to 250 volts.
  • Fast-Acting: Quickly interrupts the circuit in response to an overcurrent condition.
  • Ceramic Tube Construction: Provides excellent insulation and arc quenching.

Benefits:

  • Reliable Circuit Protection: Protects sensitive electronic components from damage.
  • Fast Response Time: Quickly interrupts the circuit to prevent damage from overcurrent conditions.
  • High Breaking Capacity: Able to safely interrupt high fault currents.
  • Compact Size: Easy to integrate into various electronic devices.

Additional Details:

The Littelfuse 03450101HX020 complies with industry safety standards and is designed for easy installation in fuse holders or clips. It features a robust construction to withstand vibration and shock. The fuse provides a visual indication of its status, allowing for quick identification of blown fuses.

You May Also Be Interested in

Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $7.3158
Littelfuse Inc.
CAP FOR 6.3 X 32MM FUSE
Lowest to $0.9910
Littelfuse Inc.
PINK CABLE SEAL 16MM2
Need more? Email Us
Schneider Electric
Need more? Email Us
TE Connectivity
COVER
Lowest to $0.8659
Littelfuse Inc.
HOLDER COVER FOR FH2 (ATO)
Need more? Email Us
Schurter Inc.
COVER REFLOW W/CLAMP PCB 5X20MM
Lowest to $8.0076
Schurter Inc.
COVER AND COLLAR 2POLE IP65
Need more? Email Us
Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0115 $50.5750
125+ $0.8299 $103.7375
190+ $0.8040 $152.7600
260+ $0.7781 $202.3060
335+ $0.7521 $251.9535
445+ $0.6743 $300.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess