EN
  • EN
  • DE

TX1483NL

Part No TX1483NL
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer Pulse
Win Source Part Number 397109-TX1483NL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TX1483NL CAD Model

Description

The TX1483NL is a surface mount Ethernet transformer manufactured by Pulse Electronics. It's designed to provide galvanic isolation and impedance matching for Ethernet communication interfaces, typically used in networking applications that require reliable data transmission.

Applications

  • 10/100/1000 Base-T Ethernet interfaces
  • Network Interface Cards (NICs)
  • Motherboards
  • Embedded systems with Ethernet connectivity
  • Routers and switches
  • Industrial Ethernet applications

Features

  • Designed for Gigabit Ethernet applications
  • Surface mount package for automated assembly
  • Compliant with IEEE 802.3 standards
  • High isolation voltage to prevent electrical interference
  • Optimized for signal integrity
  • Low profile design
  • RoHS compliant

Benefits

  • Improved signal quality: The transformer ensures proper impedance matching, reducing signal reflections and improving data transmission accuracy.
  • Enhanced safety: Galvanic isolation protects sensitive electronic components from high-voltage surges and electrical noise.
  • Reliable performance: Designed to meet stringent industry standards, ensuring consistent and dependable operation in demanding environments.
  • Reduced EMI: The transformer helps to minimize electromagnetic interference, improving overall system performance.
  • Simplified assembly: The surface mount package simplifies the manufacturing process and reduces assembly costs.

Additional Details

The TX1483NL transformer typically features a turns ratio optimized for Gigabit Ethernet. It has a specific inductance value and is designed to operate within a defined temperature range. The isolation voltage rating is a key specification, indicating the maximum voltage the transformer can withstand between the primary and secondary windings. It is commonly used with PHY transceivers to complete the Ethernet interface. Electrical specifications such as insertion loss, return loss, and common mode rejection are also critical parameters for ensuring optimal performance in Ethernet applications. It is commonly used in industrial control systems and automation equipment because of its robust design and reliability.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess