EN
  • EN
  • DE
  • IT

ST62T52B6

Part No ST62T52B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194027-ST62T52B6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T52B6 CAD Model

Description

Introducing the ST62T52B6 Microcontroller from STMicroelectronics

The ST62T52B6 is a versatile and powerful microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This device is part of the ST62 family of 8-bit microcontrollers, which are widely acclaimed for their robust performance and reliability in a variety of applications.

The ST62T52B6 is built with high-density non-volatile memory, featuring 6K bytes of OTP EPROM. This ample memory space is ideal for applications that require a permanent and secure storage of code. Additionally, the microcontroller offers 128 bytes of RAM, ensuring smooth and efficient operation for applications that require temporary data storage and manipulation.

One of the key features of the ST62T52B6 is its low power consumption, making it an excellent choice for portable and power-sensitive applications. This microcontroller operates within a voltage range of 3.0V to 6.0V, providing flexibility in various power supply scenarios and ensuring compatibility with a wide range of other electronic components.

The device is equipped with an advanced 8-bit core, featuring an oscillator and clock circuitry that provides a stable and accurate timing source for the microcontroller's operations. The ST62T52B6 also includes a variety of peripheral features such as 16 I/O lines, 3 timers, an 8-bit ADC, and a serial communication interface. These peripherals enable the microcontroller to interface with sensors, actuators, and other devices, making it an ideal choice for embedded systems in automotive, industrial, and consumer electronics.

For ease of programming and debugging, the ST62T52B6 supports an In-Circuit Programming (ICP) and Emulation modes, allowing developers to streamline the development process and bring their products to market more quickly.

With its robust set of features and STMicroelectronics' commitment to quality, the ST62T52B6 microcontroller stands out as an excellent choice for designers who require a reliable and flexible microcontroller for their next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess