EN
  • EN
  • DE

T2022NL

Part No T2022NL
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 351250-T2022NL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T2022NL CAD Model

Description

The Pulse T2022NL is a high-performance Gigabit Ethernet isolation transformer designed for use in network interface cards (NICs), routers, switches, and other networking equipment. It provides electrical isolation between the Ethernet PHY and the Ethernet cable, protecting sensitive circuitry from voltage surges and common-mode noise. This transformer is designed to meet IEEE 802.3 standards for Gigabit Ethernet performance.

Applications

  • Gigabit Ethernet ports: Provides isolation and common-mode noise filtering for Gigabit Ethernet connections.
  • Network Interface Cards (NICs): Used in NICs to isolate the PHY from the network.
  • Routers and switches: Provides isolation in networking devices to protect against voltage surges.
  • Industrial Ethernet: Suitable for use in industrial networking applications where reliability is critical.
  • Power over Ethernet (PoE) applications: Used in PoE devices to provide isolation between the power and data lines.

Features

  • Gigabit Ethernet compatible: Meets IEEE 802.3 standards for Gigabit Ethernet performance.
  • High isolation voltage: Provides robust electrical isolation to protect sensitive circuitry.
  • Low insertion loss: Ensures minimal signal attenuation for optimal data transmission.
  • Excellent common-mode rejection: Effectively suppresses common-mode noise.
  • Compact size: Allows for easy integration into space-constrained applications.

Benefits

  • Enhanced system reliability: Protects sensitive circuitry from voltage surges and electrical noise.
  • Improved data transmission: Ensures accurate and reliable data transmission.
  • Compliance with regulatory standards: Helps meet FCC, CE, and other regulatory requirements.
  • Reduced EMI: Minimizes electromagnetic interference.
  • Increased system stability: Prevents noise-related issues from disrupting system operation.

Additional Details

The T2022NL isolation transformer is typically constructed with a ferrite core and multiple windings. The turns ratio and inductance are carefully designed to provide optimal performance for Gigabit Ethernet applications. Important specifications include insertion loss, return loss, common-mode rejection ratio (CMRR), and isolation voltage. It is important to consult the datasheet to determine the suitability of the T2022NL for a specific application.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess