EN
  • EN
  • DE

SE117

Part No SE117
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 318087-SE117
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE117 CAD Model

Description

The Sanken SE117 is a highly integrated switching regulator designed for offline power supply applications. It combines a control IC and a power MOSFET, offering a compact and efficient solution for various power conversion needs.

Applications:

  • Power supplies for home appliances: Washing machines, refrigerators, and air conditioners.
  • Industrial control systems: Motor drives, programmable logic controllers (PLCs), and sensors.
  • LED lighting: High-power LED drivers for street lighting and industrial lighting.
  • Standby power supplies: For electronic devices requiring low power consumption in standby mode.

Features:

  • Integrated Control IC and MOSFET: Reduces component count and board space.
  • High Efficiency: Minimizes power dissipation and improves overall system efficiency.
  • Built-in Protection Features: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • Soft-Start Function: Reduces stress on components during startup.
  • Frequency Modulation: Reduces EMI (electromagnetic interference) noise.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages.
  • Low Standby Power Consumption: Meets energy efficiency standards.

Benefits:

  • Reduced Component Count: Simplifies design and reduces bill of materials cost.
  • Improved Reliability: Integrated protection features enhance system robustness.
  • Compact Size: Allows for smaller and more efficient power supply designs.
  • Energy Efficiency: Reduces energy consumption and lowers operating costs.
  • Lower EMI Noise: Minimizes interference with other electronic devices.

Additional Details:

The SE117 is designed for applications requiring high efficiency and reliability. It features a built-in soft-start function to minimize stress on components during startup and frequency modulation to reduce EMI noise. The integrated protection features safeguard the device and the load from potential damage due to overcurrent, overvoltage, or overtemperature conditions. The specific voltage and current ratings, switching frequency, and package type can be found in the product datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess