Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tube
Status Obsolete
Transformer Type T1/E1 (Quad)
Inductance 1.2mH, 1.2mH
Mounting Style SMD
Parts Dimension 1.125" L x 0.485" W (28.58mm x 12.32mm)
Height - Seated (Maximum) 0.230" (5.84mm)
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Pack Quantity 15
MSL Level 4 (72 Hours)
Win Source Part Number 1263363-T1064NL
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1064NL CAD Model

Description

The T1064NL is a surface mount Ethernet transformer manufactured by Pulse Electronics. It's designed to provide signal isolation and impedance matching in Ethernet applications, ensuring reliable data transmission and compliance with industry standards.

Applications

  • Ethernet Network Interfaces: Used in network interface cards (NICs), routers, switches, and other networking equipment.
  • LAN on Motherboard (LOM): Integrated into motherboard designs for Ethernet connectivity.
  • Power over Ethernet (PoE) Applications: Suitable for PoE applications, providing isolation between the power and data circuits.
  • Industrial Ethernet: Used in industrial Ethernet applications requiring robust performance.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount equipment.
  • Isolation Voltage: Provides high voltage isolation between the Ethernet PHY and the network.
  • IEEE 802.3 Compliance: Meets the requirements of the IEEE 802.3 Ethernet standard.
  • Low Profile: Compact design for space-constrained applications.
  • Operating Temperature Range: Designed to operate over a wide temperature range.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directive.

Benefits

  • Reliable Data Transmission: Provides stable and reliable data transmission in Ethernet networks.
  • Signal Isolation: Protects the Ethernet PHY from voltage surges and noise.
  • Simplified Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Compact Design: Allows for smaller and more compact Ethernet interfaces.
  • Compliance with Standards: Ensures compatibility with Ethernet standards.

Additional Details

The T1064NL is designed to provide excellent electrical performance, including low insertion loss, high return loss, and excellent common mode rejection. These characteristics ensure that the Ethernet signal is transmitted with minimal degradation and interference. The transformer is constructed using high-quality materials to ensure long-term reliability and performance. The high isolation voltage provides protection against voltage surges and transients, which can damage the Ethernet PHY. The T1064NL is commonly used in 10/100Base-T Ethernet applications. It is designed to meet the stringent requirements of modern Ethernet networks. It is a key component in ensuring the reliable and robust operation of Ethernet interfaces. Pulse Electronics is a well-known manufacturer of Ethernet transformers, and the T1064NL is a representative of their commitment to quality and performance.

You May Also Be Interested in

Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR 4PORT 1:2CT 1.2MH SMD
Need more? Email Us
ECAD model for TX1264NL
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMER | XFRMR OCTAL 1:2/1:1 1.2MH SMD
Lowest to $2.9519
ECAD model for TX1473NL
TDK Corporation
TRANSFORMER LAN 10/100/1000 T
Lowest to $6.2400
ECAD model for TLA-7T101LF-T
Bourns Inc.
XFMR 3.3-5V/3.3-15V,350MA PK TR
Lowest to $9.9769
ECAD model for HCTSM80102AAL-E
Halo Electronics Inc
ISO MOD 1G 24P SMD
Need more? Email Us
ECAD model for TG1G-S031NYRL
Pulse
MOD SIN 1GD 1:1 HF SMD
Need more? Email Us
ECAD model for HB5006HLT
Pulse
XFRMR ISOL 10BASE-T 1:1.41 SMD
Need more? Email Us
ECAD model for E2458NLT
Pulse
MODULE QUAD 1GPP 1:1 SMT TU
Lowest to $11.8182
ECAD model for HX6400NL
Pulse
RoHS peak reflow temperature rating 245C | XFRMR MAGNT MOD 1PORT POE 10/100
Need more? Email Us
ECAD model for H1197NL

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3879 $65.8185
36+ $3.6001 $129.6036
56+ $3.4876 $195.3056
77+ $3.3750 $259.8750
100+ $3.2624 $326.2400
133+ $2.9249 $389.0117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 250 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention