EN
  • EN
  • DE

TG1G-S031NYRL

Part No TG1G-S031NYRL
Manufacturer Halo Electronics Inc
Catalog Pulse Transformers
Description ISO MOD 1G 24P SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Not For New Designs
Transformer Type LAN 10/100 Base-TX
Inductance 350µH
Mounting Type Surface Mount
Size / Dimension 0.600" L x 0.540" W (15.24mm x 13.72mm)
Height - Seated (Max) 0.250" (6.35mm)
Operating Temperature 0°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian TG1G-S031NYRL CAD Model

Description

ISO MOD 1G 24P SMD

You May Also Be Interested in

Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess