The SBJ100505T-182Y-N is a multilayer chip inductor manufactured by Yageo. These inductors are designed for a variety of high-frequency applications. Multilayer chip inductors, like this one, are known for their small size, excellent solderability, and high reliability. They are commonly used in mobile devices, wireless communication systems, and other compact electronic devices.
Applications:
- Mobile phones and other handheld devices
- Wireless communication systems (e.g., Bluetooth, Wi-Fi)
- RF filters and impedance matching circuits
- High-frequency circuits
- Oscillators and tuners
Features:
- Multilayer Construction: Provides high inductance value in a small size.
- Excellent Solderability: Ensures reliable connection to the PCB.
- High Reliability: Offers stable performance under various operating conditions.
- Small Size: Suitable for compact electronic devices.
- Shielded Construction (Potentially): Some multilayer inductors are shielded to minimize EMI. (Check Datasheet)
Benefits:
- Miniaturization: Enables smaller and lighter electronic devices.
- Improved Performance: Provides stable and reliable performance in high-frequency circuits.
- Simplified Assembly: Reduces manufacturing costs and time.
- Reduced EMI: Minimizes interference with other electronic components (if shielded).
- Cost-Effective: Offers a good balance of performance and price.
Additional Details:
The '182Y' in the part number SBJ100505T-182Y-N typically indicates an inductance value. The '182' is likely an inductance code. Consulting the Yageo datasheet is crucial to determine the precise inductance value (e.g., 1800 nH or 18 μH) and tolerance. The '100505' likely refers to the dimensions of the inductor in inches (e.g., 0402, 0603, etc.). Other key specifications include the self-resonant frequency (SRF), DC resistance (DCR), and rated current. The operating temperature range is also an important parameter to consider when selecting an inductor for a specific application. The 'N' suffix could indicate packaging or tolerance details, which should be confirmed with the datasheet. These inductors are typically lead-free and RoHS compliant.