EN
  • EN
  • DE

SBY451616T-800Y-N

Part No SBY451616T-800Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 314324-SBY451616T-800Y-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBY451616T-800Y-N CAD Model

Description

The SBY451616T-800Y-N is a Yageo wound ferrite chip inductor with an inductance of 80uH. The 'T' suffix typically indicates tape and reel packaging for automated assembly, while the 'N' suffix could denote a specific tolerance, material composition, or other manufacturer-specific characteristic. This inductor is designed for diverse electronic applications requiring inductance for filtering, energy storage, and impedance matching.

Applications:

  • DC-DC Converters: Used for voltage conversion and regulation in power supplies.
  • RF Filters: Employed in radio frequency circuits to filter out unwanted signals.
  • EMI Suppression: Reduces electromagnetic interference in electronic devices.
  • Signal Conditioning: Used to improve signal quality and reduce noise in audio and video circuits.
  • Wireless Communication Devices: Found in smartphones, tablets, and other wireless devices for signal filtering.

Features:

  • Wound Ferrite Core: Provides high inductance and excellent saturation characteristics.
  • Surface Mount Device (SMD): Designed for automated assembly using reflow soldering.
  • High Q Factor: Ensures low energy loss and efficient performance in resonant circuits.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.

Benefits:

  • Improved Power Efficiency: Reduces energy waste in power supply circuits.
  • Enhanced Signal Quality: Minimizes noise and distortion, leading to clearer signals.
  • Effective EMI Reduction: Prevents electromagnetic interference from disrupting circuits.
  • Space Saving: Allows for smaller and more compact circuit board designs.
  • Reliable Performance: Provides consistent electrical characteristics over a wide range of operating conditions.

Additional Details:

The SBY451616T-800Y-N has specific dimension requirements. The operating temperature range is usually from -40°C to +85°C. It is suitable for use in reflow soldering processes. The self-resonant frequency is essential for performance in high-frequency applications. The 'N' suffix likely refers to a specific material composition or manufacturing process, affecting tolerance or temperature coefficient.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess