EN
  • EN
  • DE

B39212B5377U410

Part No B39212B5377U410
Manufacturer Qualcomm
Catalog SAW Filters
Description RFFE FILTER BANDPASS SAW  /  2.14GHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 2dB 60MHz Bandwidth 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Qualcomm (RF front-end (RFFE) filters)
Series B5377
Package Tape & Reel (TR)
Frequency - Center 2.14GHz
Bandwidth 60MHz
Insertion Loss 2dB
Applications Base Stations
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Height (Max) 0.048" (1.23mm)
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
MSL Level 1 (Unlimited)
Other Names 1752-B39212B5377U410TR
Standard Package 9,000
Win Source Part Number 965336-B39212B5377U410
Ultra Librarian 3D Model Ultra Librarian B39212B5377U410 CAD Model

Description

The Qualcomm B39212B5377U410 is a SAW filter with a frequency center of 2.14 GHz and a bandwidth of 60 MHz.

  • Frequency Center: 2.14 GHz
  • Bandwidth: 60 MHz
  • Insertion Loss: 2 dB
  • Height: 1.23 mm
  • RoHS: Compliant
  • Package/Case: 6-SMD, No Lead
  • Suitable for: Base stations
  • Standard Package: 9,000
  • Manufacturer: Qualcomm
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Qualcomm
RF360 SAW FILTER
Lowest to $0.4090
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess