Products specifications Report Issue?

Case / Package SSOP
Max Operating Temperature 85 °C
Max Supply Voltage 5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.9 V
Nominal Supply Current 1.5 mA
Number of Inputs 2
Number of Pins 20
Operating Supply Current 1.5 mA
Resolution 1.125 B
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1223260-QT220ISSG
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QT220ISSG CAD Model

Description

Microchip Technology QT220ISSG - A Robust Touch Sensor Solution

The QT220ISSG from Microchip Technology is an innovative touch sensor IC designed for implementing robust touch input functionality in a wide range of applications. This advanced sensor is part of Microchip's QTouch™ series, known for its reliability and ease of integration into various electronic systems.

Key Features

  • Charge-Transfer Sensing: The QT220ISSG utilizes charge-transfer sensing technology, which provides excellent noise immunity and low power consumption. This makes it ideal for battery-operated devices.
  • Dual-Channel Input: With two independent and simultaneously operating touch channels, this sensor can manage multiple touch inputs, increasing the flexibility of the system design.
  • Auto-Calibration: The built-in auto-calibration feature ensures consistent performance over time and under changing environmental conditions, reducing the need for manual recalibration.
  • Adjustable Sensitivity: The sensitivity of the touch inputs can be easily adjusted to cater to different panel materials and thicknesses, as well as to user preferences.
  • Power Management: The QT220ISSG supports different power modes, including a low-power mode that significantly extends battery life for portable devices.

Applications

The QT220ISSG is versatile and can be used across various industries. Some common applications include:

  • Consumer electronics like touch-enabled remote controls and appliances
  • Industrial control panels
  • Automotive interfaces such as touch-sensitive buttons and sliders
  • Medical devices that require clean and touch-sensitive interfaces

Technical Specifications

The QT220ISSG operates on a 1.8V to 5.5V supply voltage range, making it compatible with most microcontroller logic levels. It is available in an 8-pin SOT-23 package, ensuring a compact footprint for space-constrained applications. The operating temperature range of -40°C to +85°C allows the device to function reliably in extreme conditions.

With the QT220ISSG, Microchip Technology continues its tradition of providing high-quality, reliable touch sensing solutions that enhance user interfaces and enable innovative design possibilities.

You May Also Be Interested in

NTE
R-1600V 85A ANODE CASE / Diode Standard 1600 V 85A Stud Mount DO-5
Need more? Email Us
ECAD model for NTE6071
Siemens
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for PSB7110FDV1.0
Carlo Gavazzi Inc.
Soft-Starter for Scroll Compr, 3-P, 3-Ph, 32A, 340-440VAC, AC cont, DIN, RSBT Series
Need more? Email Us
ECAD model for RSBT4032EV11HP
Qorvo US Inc.
1.2GHZ Edge Qam Integrated Amplifier Evb
Need more? Email Us
ECAD model for RFAM3790PCBA-410
NXP / Nexperia
Need more? Email Us
ECAD model for PCA84C222AT/058,11
Rohm Semiconductor
SENSOR REMOTE REC 37.9KHZ 15M / Remote Receiver Sensor 37.9kHz 15m Through Hole
Need more? Email Us
ECAD model for RPM7138-H4R
NXP / Nexperia
Need more? Email Us
ECAD model for PHP130N03LT/PLP
Intel
Contact for details
Need more? Email Us
ECAD model for RCPXA270C5C624
QT Brightek (QTB)
SMD 4PIN DC INPUT PHOTOTRANSISTO / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
ECAD model for Q817BST1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention