EN
  • EN
  • DE

PEF21624EV2.1G

Part No PEF21624EV2.1G
Manufacturer Infineon Technologies
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224899-PEF21624EV2.1G
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF21624EV2.1G CAD Model

Description

The PEF21624EV2.1G is a high-performance single-chip Ethernet transceiver designed by Infineon Technologies. This device is engineered for a wide range of networking applications, providing robust and reliable connectivity with advanced features and efficient power management.

Applications

  • Ethernet switches
  • Routers
  • Network interface cards (NICs)
  • Industrial Ethernet devices
  • Embedded networking systems

Features

  • Single-chip solution: Integrates all necessary functions for Ethernet connectivity.
  • High-speed data transfer: Supports data rates up to 100 Mbps.
  • Auto-negotiation: Automatically detects and configures the optimal connection speed and duplex mode.
  • Power management: Incorporates power-saving features to minimize energy consumption.
  • Robust design: Designed for reliable operation in harsh environments.

Benefits

  • Simplified system design: Single-chip solution reduces component count and simplifies board layout.
  • Improved network performance: High-speed data transfer ensures optimal network performance.
  • Enhanced interoperability: Auto-negotiation ensures seamless compatibility with other network devices.
  • Reduced energy costs: Power management features minimize energy consumption and reduce operating costs.
  • Increased reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The PEF21624EV2.1G is compliant with IEEE 802.3 standards and is available in a compact package for easy integration. It supports various diagnostic and monitoring features for network management. Its robust design and advanced features make it an ideal choice for demanding networking applications.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NANYA
Need more? Email Us
QSI
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess