EN
  • EN
  • DE

PG0298NLT

Part No PG0298NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description TRANSFORMER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse Electronics
Series -
Package Bulk
Product Status Obsolete
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1379446-PG0298NLT
Ultra Librarian 3D Model Ultra Librarian PG0298NLT CAD Model

Description

The PG0298NLT is a surface mount power inductor manufactured by Pulse Electronics. It is designed for use in a variety of power supply applications, providing efficient energy storage and filtering.

Applications:

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters to regulate voltage levels.
  • Power supplies for portable devices: Commonly found in power management circuits for smartphones, tablets, and laptops.
  • LED lighting: Used in LED drivers to provide stable and efficient power to LEDs.
  • Voltage regulators: Integrated into voltage regulator modules (VRMs) for microprocessors and other electronic components.
  • Filtering circuits: Employed in power line filters to reduce noise and electromagnetic interference (EMI).

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Low DC Resistance (DCR): Minimizes power losses due to resistance, improving overall efficiency.
  • High Saturation Current: Withstands high current levels without significant inductance drop.
  • Compact Size: Saves board space, allowing for miniaturization of electronic devices.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits:

  • Improved Efficiency: Low DCR reduces power loss, resulting in higher energy efficiency and less heat generation.
  • Stable Performance: High saturation current ensures consistent inductance even under high load conditions.
  • Reduced EMI: Inductor helps to filter out unwanted noise and interference.
  • Space Saving: Compact size allows for integration into small form factor devices.
  • Reliable Operation: Robust construction ensures long-term reliability in demanding applications.

Additional Details:

The PG0298NLT inductor typically features a ferrite core material, providing excellent magnetic properties and high inductance values. Specifications include inductance value (in μH), DCR (in mΩ), saturation current (in A), and self-resonant frequency (SRF). Proper application requires careful consideration of these parameters to match the specific requirements of the circuit design. The operating temperature range is usually between -40°C to +125°C. This inductor is commonly available in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Bel Fuse Inc.
MODULE XFRMR LAN 10/100B-TX SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess