Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type with Latch
Number of Elements 2
Output Type CMOS, Complementary, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.4V ~ 12V, ±2.4V ~ 6V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 5μA at 5V
Current - Output (Typ) 20mA
Current - Quiescent (Maximum) 22mA
CMRR, PSRR (Typ) 75dB CMRR, 85dB PSRR
Propagation Delay (Maximum) 6ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Mounting Style SMD
Supplier Device Package 16-SSOP
Part Number Series LT1712
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809336-LT1712IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1712IGN#TRPBF CAD Model

Description

Introducing the LT1712IGN#TRPBF from Linear Technology

The LT1712IGN#TRPBF is a high-performance, dual comparator from Linear Technology, designed with precision and speed in mind. This comparator is particularly well-suited for applications that require fast and accurate voltage comparisons, such as signal processing, data acquisition systems, and industrial control systems.

Features

  • Fast Response Time: The LT1712IGN#TRPBF boasts a remarkably swift response time, capable of delivering a propagation delay of just 4.5ns with a 5mV overdrive. This rapid performance ensures that your system can react quickly to changing signals and maintain high throughput.
  • Precision Operation: With an input offset voltage of just 2.5mV, this comparator guarantees precise operation, making it ideal for critical applications where accuracy is paramount.
  • Wide Supply Range: Accommodating a supply voltage range from 2.7V to 7V, the LT1712IGN#TRPBF offers flexibility for various power environments and can be integrated into both low and high voltage systems with ease.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains a low power consumption profile, requiring only 2.5mA per comparator. This makes it a suitable choice for power-sensitive applications.
  • Over-The-Top® Input Range: The unique Over-The-Top® feature allows the input voltage range to extend above the positive supply, providing greater versatility in monitoring voltages without the need for external components.

Applications

  • High-Speed Data Acquisition
  • Zero-Crossing Detectors
  • Window Comparators
  • Battery-Powered Systems
  • Industrial Control Systems

The LT1712IGN#TRPBF is packaged in a 16-lead SSOP, ensuring a compact footprint for space-constrained applications. Its industrial temperature range of -40°C to 85°C also guarantees reliable operation under harsh conditions. With its robust feature set, the LT1712IGN#TRPBF from Linear Technology stands out as a superior choice for designers looking to enhance the speed and accuracy of their electronic systems.

Whether you're developing high-speed signal processing equipment, precision monitoring devices, or any other application that demands fast and accurate voltage comparison, the LT1712IGN#TRPBF delivers the performance and reliability you need to succeed.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Rohm Semiconductor
IC COMPARATOR 2 CMOS 8SOP
Need more? Email Us
ECAD model for BU7253F-E2
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7225 $53.1675
7+ $14.5416 $101.7912
11+ $14.0871 $154.9581
15+ $13.6327 $204.4905
19+ $13.1783 $250.3877
26+ $11.8150 $307.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention