Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 17x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Manufacturer Homepage www.microchip.com
Win Source Part Number 725987-PIC16F1518-E/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1518
Introduction Date December 21, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F1518-E/SS CAD Model

Description

Microchip Technology's PIC16F1518-E/SS Microcontroller

The PIC16F1518-E/SS is a feature-rich 8-bit microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC16F family, which is renowned for its versatility, reliability, and performance in a wide range of applications.

Key Features:

  • Enhanced Mid-range Core: With 49 Instructions, 16 Stack Levels, and an operating speed of up to 20 MHz, the PIC16F1518-E/SS offers a balanced combination of processing power and efficiency.
  • Memory: It comes with 7 KB of Flash program memory and 512 Bytes of EEPROM data memory, providing ample space for complex applications and data storage without the need for external memory components.
  • I/O and Peripherals: The microcontroller includes 35 I/O pins and a range of integrated peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, two comparators, and two Enhanced Capture/Compare/PWM (ECCP) modules for advanced control applications.
  • Communication Interfaces: For versatile connectivity, the device supports serial communication via USART, SPI, and I²C interfaces.
  • Timers: It features three 8-bit timers and one 16-bit timer, which are essential for timing and control operations.
  • Power Management: The PIC16F1518-E/SS is designed for low power consumption with a power-saving Sleep mode, Idle mode, and Power-on Reset (POR), along with Brown-out Reset (BOR) and Watchdog Timer (WDT) for enhanced system reliability.

Package and Temperature Range:

The microcontroller is available in a 28-lead SSOP package, making it suitable for space-constrained applications. It operates over an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

With its robust set of features, the PIC16F1518-E/SS is ideal for a variety of applications, including industrial control systems, automotive systems, home appliances, consumer electronics, and medical devices. Its adaptability and comprehensive development support facilitate rapid design and deployment for both simple and complex systems.

Overall, the PIC16F1518-E/SS from Microchip Technology is a versatile and efficient solution for designers looking to leverage the power and flexibility of the PIC16F microcontroller series in their next embedded control project.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7055 $51.7605
26+ $3.8609 $100.3834
41+ $3.7403 $153.3523
56+ $3.6196 $202.6976
72+ $3.4990 $251.9280
96+ $3.1370 $301.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,600 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention