EN
  • EN
  • DE

H6062FNLT

Part No H6062FNLT
Manufacturer Pulse
Catalog Pulse Transformers
Description PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse Electronics Network
Packaging Reel
Transformer Type LAN 10/100/1000 Base-T
Inductance 350μH
Mounting Style SMD
Dimension 0.689" L x 0.600" W (17.50mm x 15.24mm)
Height - Seated (Maximum) 0.225" (5.72mm)
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Pack Quantity 300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809628-H6062FNLT
Ultra Librarian 3D Model Ultra Librarian H6062FNLT CAD Model

Description

The Pulse H6062FNLT is a high-performance pulse transformer designed for various applications, including signal isolation, impedance matching, and voltage transformation. Manufactured by Pulse Electronics, this transformer is known for its reliability and efficiency in demanding environments.

Applications:

  • Isolated Power Supplies: Used in isolated power supplies to provide galvanic isolation between the primary and secondary sides.
  • Gate Driver Circuits: Employed in gate driver circuits for IGBTs and MOSFETs to provide isolated gate drive signals.
  • Communication Interfaces: Integrated into communication interfaces such as Ethernet and CAN bus for signal isolation and impedance matching.
  • Current Sensing Applications: Used for isolated current sensing in various power electronic applications.
  • DC-DC Converters: Applied in DC-DC converters to provide voltage transformation and isolation.

Features:

  • High Isolation Voltage: Provides high isolation voltage between the primary and secondary windings, ensuring safety and preventing ground loops.
  • Low Leakage Inductance: Offers low leakage inductance, minimizing switching losses and improving efficiency.
  • Compact Package: Features a compact package, allowing for high-density mounting on printed circuit boards.
  • Wide Operating Temperature Range: Designed to operate over a wide temperature range, ensuring reliable performance in various environments.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Enhanced Safety: High isolation voltage ensures safe operation in high-voltage environments.
  • Improved Efficiency: Low leakage inductance minimizes switching losses, improving overall efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference (EMI).
  • Space Saving: Compact package allows for smaller and more efficient designs.
  • Reliable Performance: Designed for reliable performance in demanding applications.

The H6062FNLT is constructed with high-quality materials to ensure long-term reliability and performance. It's designed to meet stringent industry standards for safety and performance. The specific inductance, turns ratio, and other electrical characteristics can be found on the Pulse Electronics datasheet for proper design implementation. It is suitable for automated pick-and-place assembly processes.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8883 $56.6490
65+ $1.5494 $100.7110
100+ $1.5009 $150.0900
140+ $1.4525 $203.3500
180+ $1.4041 $252.7380
240+ $1.2589 $302.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess