Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Tray
Status Active
Frequency Range 10kHz to 200kHz
Type Invasive
Current Rating 35A
Inductance 5mH
DC Resistance (DCR) 15 Ohm Primary, 700 mOhm Secondary
Mounting Through Hole
Height - Seated (Max) 0.750" (19.05mm)
Termination Style PC Pin
Win Source Part Number 131474-PE-67050NL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-67050NL CAD Model

Description

The Pulse Electronics Corporation PE-67050NL is an inductive transformer with a current rating of 35A and an inductance of 5mH.

  • Current Rating: 35A
  • Inductance: 5mH
  • Supply and Demand Status: Balance
  • Category: Transformers
  • Applications: Power Supplies, Lighting Ballasts, and Motor Drives
  • Manufacturer: Pulse Electronics Corporation
  • DC Resistance: 15 Ohm Primary, 700 mOhm Secondary

You May Also Be Interested in

EPCOS (TDK)
SMT current sense transformers
Lowest to $0.9417
ECAD model for B82801A824A100
Pulse
CURR SENSE XFMR 1:1:50 SMD
Need more? Email Us
ECAD model for PE-68210NL
Triad Magnetics
CURR SENSE XFMR 70A T/H
Need more? Email Us
ECAD model for CST206-3T
Pulse
CURR SENSE XFMR 1:125 20A SMD
Need more? Email Us
ECAD model for PA1005.125QNL
Pulse
CURR SENSE XFMR 50:1 35A SMD
Need more? Email Us
ECAD model for PB0025NL
Pulse
CURR SENSE XFMR 20A T/H
Need more? Email Us
ECAD model for PE-51686
Pulse
CURR SENSE XFMR 100A
Need more? Email Us
ECAD model for PA3828NL
Tamura
SENSOR CURRENT HALL 10A AC/DC
Lowest to $10.5063
ECAD model for L18P010D15
Pulse
CURR SENSE XFMR 20A T/H
Need more? Email Us
ECAD model for PE-51719

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4794 $52.3970
12+ $8.5985 $103.1820
19+ $8.3298 $158.2662
25+ $8.0611 $201.5275
33+ $7.7924 $257.1492
43+ $6.9863 $300.4109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,300 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention